Tripp Lite by Eaton Suppressor, Surge; 97000 A; 120 VAC; 50/60 Hz ISOBAR8 ULTRA

Description
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers
Description
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Surge; 97000 A; 120 VAC; 50/60 Hz - 70101799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Suppressor, Surge; 97000 A; 120 VAC; 50/60 Hz
70101799
Suppressor, Surge; 97000 A; 120 VAC; 50/60 Hz 70101799
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers

Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection.

  • Premium Surge Protection for All Computers and Electronics
  • Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment
  • Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use
  • Logical Outlet Configuration Accommodates Bulky Transformers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70101799
Product Name Suppressor, Surge; 97000 A; 120 VAC; 50/60 Hz
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582H6A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details