Tripp Lite by Eaton Surge Suppressor; 6; Extruded Aluminum;15 A; 120 V; 140 V; 50/60 Hz ISOBAR6

Description
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers
Datasheet
Description
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 6; Extruded Aluminum;15 A; 120 V; 140 V; 50/60 Hz - 70101598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 6; Extruded Aluminum;15 A; 120 V; 140 V; 50/60 Hz
70101598
Surge Suppressor; 6; Extruded Aluminum;15 A; 120 V; 140 V; 50/60 Hz 70101598
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers

Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection.

  • Premium Surge Protection for All Computers and Electronics
  • Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment
  • Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use
  • Logical Outlet Configuration Accommodates Bulky Transformers
Supplier's Site
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite - 89F5056 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite
89F5056
Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite 89F5056
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:135kA; Energy Rating:3330J; Product Range:ISOBAR Series RoHS Compliant: NA

SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:135kA; Energy Rating:3330J; Product Range:ISOBAR Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70101598 89F5056
Product Name Surge Suppressor; 6; Extruded Aluminum;15 A; 120 V; 140 V; 50/60 Hz Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6A1BKAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details