Eaton Corporation Flange Mount Operating Mechanism F5S05CXI

Description
1.25 M SHAFT LENGTH 49.2126 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME BREAKER TYPE NO HANDLE INCLUDED 1.25 M FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
Datasheet
Description
1.25 M SHAFT LENGTH 49.2126 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME BREAKER TYPE NO HANDLE INCLUDED 1.25 M FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Operating Mechanism - F5S05CXI - Eaton Corporation
Cleveland, OH, USA
Flange Mount Operating Mechanism
F5S05CXI
Flange Mount Operating Mechanism F5S05CXI
1.25 M SHAFT LENGTH 49.2126 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME BREAKER TYPE NO HANDLE INCLUDED 1.25 M FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
  • 1.25 M SHAFT LENGTH
  • 49.2126 SHAFT LENGTH IN INCH
  • LEVER HANDLE TYPE
  • UL APPROVAL
  • NEMA 4/4X ENCLOSURE
  • MOLDED CASE SWITCH TYPE
  • N FRAME BREAKER TYPE
  • NO HANDLE INCLUDED
  • 1.25 M FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
  • RIGHT HAND FLANGE HANDLE MOUNTING LOCATION
  • FLEX SHAFT[T] BRAND
  • SHAFT LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Mechanical Control Levers
Product Number F5S05CXI
Product Name Flange Mount Operating Mechanism
Unlock Full Specs
to access all available technical data

Similar Products

Variable Release Lever -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Plastic Clamp Lever - Miniature Type, Male Screw - LECM-5-16-OR - NBK America LLC
Specs
Type Lever / Control Head
Load 13.94 lbs (6.32 kg)
View Details