Eaton CorporationFlange Mount Operating MechanismF4S06C
Description
6 FT SHAFT LENGTH
72 SHAFT LENGTH IN INCH
LEVER HANDLE TYPE
UL APPROVAL
NEMA 1/3R/12 ENCLOSURE
MOLDED CASE SWITCH TYPE
L/MDL FRAME MOLDED CASE BREAKER TYPE
HANDLE INCLUDED
LEFT COVER HINGE LOCATION
DH DOOR HARDWARE SERIES
FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
RIGHT HANDLE MOUNTING LOCATION
FLEX SHAFT[T] BRAND
SHAFT LENGTH IN INCH - UOM IN
F MODEL
Eaton Corporation
Done
Datasheet
Description
6 FT SHAFT LENGTH
72 SHAFT LENGTH IN INCH
LEVER HANDLE TYPE
UL APPROVAL
NEMA 1/3R/12 ENCLOSURE
MOLDED CASE SWITCH TYPE
L/MDL FRAME MOLDED CASE BREAKER TYPE
HANDLE INCLUDED
LEFT COVER HINGE LOCATION
DH DOOR HARDWARE SERIES
FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
RIGHT HANDLE MOUNTING LOCATION
FLEX SHAFT[T] BRAND
SHAFT LENGTH IN INCH - UOM IN
F MODEL
6 FT SHAFT LENGTH
72 SHAFT LENGTH IN INCH
LEVER HANDLE TYPE
UL APPROVAL
NEMA 1/3R/12 ENCLOSURE
MOLDED CASE SWITCH TYPE
L/MDL FRAME MOLDED CASE BREAKER TYPE
HANDLE INCLUDED
LEFT COVER HINGE LOCATION
DH DOOR HARDWARE SERIES
FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
RIGHT HANDLE MOUNTING LOCATION
FLEX SHAFT[T] BRAND
SHAFT LENGTH IN INCH - UOM IN
F MODEL