Eaton Corporation Flange Mount Operating Mechanism F4S04CI

Description
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT COVER HINGE LOCATION DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND IEC HANDLE SHAFT LENGTH IN INCH - UOM IN F MODEL
Datasheet
Description
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT COVER HINGE LOCATION DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND IEC HANDLE SHAFT LENGTH IN INCH - UOM IN F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Operating Mechanism - F4S04CI - Eaton Corporation
Cleveland, OH, USA
Flange Mount Operating Mechanism
F4S04CI
Flange Mount Operating Mechanism F4S04CI
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT COVER HINGE LOCATION DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND IEC HANDLE SHAFT LENGTH IN INCH - UOM IN F MODEL
  • 4 FT SHAFT LENGTH
  • 48 SHAFT LENGTH IN INCH
  • LEVER HANDLE TYPE
  • UL APPROVAL
  • NEMA 1/3R/12 ENCLOSURE
  • MOLDED CASE SWITCH TYPE
  • L/MDL FRAME MOLDED CASE BREAKER TYPE
  • HANDLE INCLUDED
  • LEFT COVER HINGE LOCATION
  • DH DOOR HARDWARE SERIES
  • FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
  • RIGHT HANDLE MOUNTING LOCATION
  • FLEX SHAFT[T] BRAND
  • IEC HANDLE
  • SHAFT LENGTH IN INCH - UOM IN
  • F MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Mechanical Control Levers
Product Number F4S04CI
Product Name Flange Mount Operating Mechanism
Unlock Full Specs
to access all available technical data

Similar Products

Classic Hydraulic Release System -  - Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Cockpit Control GA Model Steering Handwheel -  - Sensata Technologies
Specs
Type HandleKnob
View Details
Plastic Clamp Lever - Miniature Type, Male Screw - LECM-5-20-YW - NBK America LLC
Specs
Type Lever / Control Head
Load 13.94 lbs (6.32 kg)
View Details