Eaton Corporation Flange Mount Operating Mechanism EHMFS06

Description
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
Datasheet
Description
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Operating Mechanism - EHMFS06 - Eaton Corporation
Cleveland, OH, USA
Flange Mount Operating Mechanism
EHMFS06
Flange Mount Operating Mechanism EHMFS06
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
  • 6 FT SHAFT LENGTH
  • 72 SHAFT LENGTH IN INCH
  • UL APPROVAL
  • NEMA 1/3R/12 ENCLOSURE
  • MOLDED CASE SWITCH TYPE
  • EF FRAME BREAKER TYPE
  • HANDLE INCLUDED
  • DH DOOR HARDWARE SERIES
  • FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
  • RIGHT HAND FLANGE HANDLE MOUNTING LOCATION
  • FLEX SHAFT[T] BRAND
  • SHAFT LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Mechanical Control Levers
Product Number EHMFS06
Product Name Flange Mount Operating Mechanism
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Steering Handwheel -  - Sensata Technologies
Specs
Type HandleKnob
View Details
Flat Grip Release System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
Load 67.44 to 405 lbs (30.59 to 184 kg)
View Details