Eaton Corporation Flange Mount Operating Mechanism EHMFS05X

Description
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
Datasheet
Description
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Operating Mechanism - EHMFS05X - Eaton Corporation
Cleveland, OH, USA
Flange Mount Operating Mechanism
EHMFS05X
Flange Mount Operating Mechanism EHMFS05X
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION FLEX SHAFT[T] BRAND SHAFT LENGTH IN INCH - UOM IN
  • 5 FT SHAFT LENGTH
  • 60 SHAFT LENGTH IN INCH
  • UL APPROVAL
  • NEMA 4/4X ENCLOSURE
  • MOLDED CASE SWITCH TYPE
  • EF FRAME BREAKER TYPE
  • HANDLE INCLUDED
  • DH DOOR HARDWARE SERIES
  • FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION
  • RIGHT HAND FLANGE HANDLE MOUNTING LOCATION
  • FLEX SHAFT[T] BRAND
  • SHAFT LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Mechanical Control Levers
Product Number EHMFS05X
Product Name Flange Mount Operating Mechanism
Unlock Full Specs
to access all available technical data

Similar Products

Flat Grip Release System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
Load 67.44 to 405 lbs (30.59 to 184 kg)
View Details
Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details