Eaton Corporation Limit Switch Rotary Head Roller Lever E50KL27

Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER TYPE STAINLESS STEEL LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER TYPE STAINLESS STEEL LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Rotary Head Roller Lever - E50KL27 - Eaton Corporation
Cleveland, OH, USA
Limit Switch Rotary Head Roller Lever
E50KL27
Limit Switch Rotary Head Roller Lever E50KL27
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER TYPE STAINLESS STEEL LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
  • EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
  • 1.5 INCH LEVER LENGTH/RADIUS
  • 0.32 INCH ROLLER WIDTH
  • NYLATRON ROLLER MATERIAL
  • 0.75 INCH ROLLER DIAMETER
  • OFFSET OUTBOARD ROLLER TYPE
  • STAINLESS STEEL LEVER MATERIAL
  • FRONT ROLLER MOUNTING LOCATION
  • E50 MODEL
Supplier's Site Datasheet
Limit Switch - 36201 - Radwell International
Willingboro, NJ, United States
Limit Switch
36201
Limit Switch 36201
E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY

E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Limit Switches Linear Limit Switches
Product Number E50KL27 36201
Product Name Limit Switch Rotary Head Roller Lever Limit Switch
Unlock Full Specs
to access all available technical data