HEAVY DUTY PLUG IN TYPE
DP-2NO-2NC CONTACT CONFIGURATION
8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE
SPRING RETURN, SNAP OPERATION TYPE
120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 221 DEG F OPERATING TEMPERATURE
4 LB OPERATING FORCE
0.02 INCH DIFFERENTIAL TRAVEL
TOP PUSH ROLLER ACTUATOR/HEAD TYPE
0.04 INCH PRETRAVEL
0.28 INCH TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY PLUG IN TYPE
DP-2NO-2NC CONTACT CONFIGURATION
8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE
SPRING RETURN, SNAP OPERATION TYPE
120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 221 DEG F OPERATING TEMPERATURE
4 LB OPERATING FORCE
0.02 INCH DIFFERENTIAL TRAVEL
TOP PUSH ROLLER ACTUATOR/HEAD TYPE
0.04 INCH PRETRAVEL
0.28 INCH TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
HEAVY DUTY PLUG IN TYPE
DP-2NO-2NC CONTACT CONFIGURATION
8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE
SPRING RETURN, SNAP OPERATION TYPE
120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 221 DEG F OPERATING TEMPERATURE
4 LB OPERATING FORCE
0.02 INCH DIFFERENTIAL TRAVEL
TOP PUSH ROLLER ACTUATOR/HEAD TYPE
0.04 INCH PRETRAVEL
0.28 INCH TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
HEAVY DUTY PLUG IN TYPE
DP-2NO-2NC CONTACT CONFIGURATION
8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE