E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled devices. They are available with prewired 16 AWG cables or mini connectors. Standard and custom cable lengths are available. As part of the E50 line, the 6P+ switches use the same operating heads as the standard E50 plug-in models to reduce the components you need to inventory.
Product Features
Approvals
LIMIT SWITCH, HEAVY DUTY, NEMA HOUSING, TOP ROLLER PLUNGER, SCREW TERMINAL CONNECTION, 2NC/2NO, 10AMP, 600V, 8 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | Radwell International | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | E50BT36P | E50BT36P | 5379564 |
| Product Name | General/Heavy Duty Limit Switch | Heavy-Duty Factory Sealed 6P+ Switch | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Linear Actuator Types | Push Roller | Push Roller | |
| Connections | 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE | Integral Cable | Screw Terminal |
| Certifications / Approvals | CSA Certified; UL Listed | CSA Certified; UL Listed | |
| Operating Temp | -10 to 105 C (14 to 221 F) | -10 to 121 C (14 to 250 F) |