E50 Heavy-Duty Modular Limit Switches
The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features
Approvals
E50 HEAVY DUTY LIMIT SWITCH
LIMIT SW, DPST-NO/NC, 10A, 240VAC, SCREW; Limit Switch Actuator:Pushbutton;
E50 HEAVY DUTY LIMIT SWITCH
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | E50BT2 | E50BT2 | 5730-E50BT2-ND | 47K5963 | E50BT2 |
| Product Name | General/Heavy Duty Limit Switch | Heavy-Duty Plug-In Switch | Limit Switches | Limit Sw, Dpst-No/nc, 10A, 240Vac, Screw; Limit Switch Actuator Eaton Cutler Hammer | CHGP Industrial Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger | |||
| Connections | 9 PIN RECEPTACLE | Integral Cable | Screw Terminal; Screw Terminal | ||
| Certifications / Approvals | CSA Certified; UL Listed | CSA Certified; UL Listed | |||
| Operating Temp | -10 to 121 C (14 to 250 F) | -10 to 121 C (14 to 250 F) | -12 to 94 C (10.4 to 201 F) |