E50 Heavy-Duty Modular Limit Switches
The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features
Approvals
PLUG-INLIMITSWITCH,R
LIMIT SWITCH, PLUG IN, HEAVY DUTY, SCREW TERMINALS, 10A AT 240VAC, 2NO, 2NC, NEMA 1, IP67. FREE 2 YEAR RADWELL WARRANTY
E50 HEAVY DUTY LIMIT SWITCH
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches |
| Product Number | E50BM1 | E50BM1 | 5730-E50BM1-ND | 5379429 | E50BM1 |
| Product Name | General/Heavy Duty Limit Switch | Heavy-Duty Plug-In Switch | Limit Switches | Limit Switch | CHGP Industrial Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Connections | 9 PIN RECEPTACLE | Integral Cable | Screw Terminal; Screw Terminal | Screw Terminal | |
| Certifications / Approvals | CSA Certified; UL Listed | CSA Certified; UL Listed | |||
| Operating Temp | -10 to 93.33 C (14 to 200 F) | -10 to 121 C (14 to 250 F) | -10 to 94 C (14 to 201 F) | ||
| Maximum Current Rating | 1 to 10 amps | 60 amps | 1 to 10 amps |