Eaton Corporation General/Heavy Duty Limit Switch E50BLS2

Description
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL SIDE PUSHBUTTON ACTUATOR/HEAD TYPE 0.065 INCH PRETRAVEL 0.25 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947.5.1 INCLUDES 24 TO 120 VAC/VDC LED INDICATING LIGHT E50 MODEL
Datasheet
Description
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL SIDE PUSHBUTTON ACTUATOR/HEAD TYPE 0.065 INCH PRETRAVEL 0.25 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947.5.1 INCLUDES 24 TO 120 VAC/VDC LED INDICATING LIGHT E50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E50BLS2 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E50BLS2
General/Heavy Duty Limit Switch E50BLS2
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL SIDE PUSHBUTTON ACTUATOR/HEAD TYPE 0.065 INCH PRETRAVEL 0.25 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947.5.1 INCLUDES 24 TO 120 VAC/VDC LED INDICATING LIGHT E50 MODEL
  • HEAVY DUTY PLUG IN TYPE
  • DP-2NO-2NC CONTACT CONFIGURATION
  • 9 PIN RECEPTACLE CONNECTION TYPE
  • SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE
  • 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
  • UL, CSA, TUV APPROVAL
  • NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
  • DIE CAST ZINC BODY MATERIAL
  • 14 TO 250 DEG F OPERATING TEMPERATURE
  • 4 LB OPERATING FORCE
  • 0.03 INCH DIFFERENTIAL TRAVEL
  • SIDE PUSHBUTTON ACTUATOR/HEAD TYPE
  • 0.065 INCH PRETRAVEL
  • 0.25 INCH TOTAL TRAVEL
  • APPLICABLE STANDARD IEC 947.5.1
  • INCLUDES 24 TO 120 VAC/VDC LED INDICATING LIGHT
  • E50 MODEL
Supplier's Site Datasheet
Heavy-Duty Plug-In Switch - E50BLS2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Heavy-Duty Plug-In Switch
E50BLS2
Heavy-Duty Plug-In Switch E50BLS2
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)

E50 Heavy-Duty Modular Limit Switches

The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features

  • Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime
  • Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments
  • Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws
  • The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring
  • E50 devices can be ordered in separate components or as complete assembled switches
  • 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits
  • Keyed, four direction head positioning
  • Standard 5° pre-travel and 90° total travel
  • 24 - 120V AC/DC LED and 120V AC neon indicating lights available
  • Rotary heads are field convertible CW, CCW, or both, without special tools
  • Epoxy filled, pin connector or pigtail pin connector receptacles available

Approvals

  • UL Listed
  • CSA Certified
  • IEC 947.5.1
  • TUV - E9271605E02
  • CE (where shown)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Linear Limit Switches Linear Limit Switches
Product Number E50BLS2 E50BLS2
Product Name General/Heavy Duty Limit Switch Heavy-Duty Plug-In Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger
Connections 9 PIN RECEPTACLE Integral Cable
Certifications / Approvals CSA Certified; UL Listed CSA Certified; UL Listed
Operating Temp -10 to 121 C (14 to 250 F) -10 to 121 C (14 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details