Eaton Corporation General/Heavy Duty Limit Switch E50AT3

Description
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSH ROLLER ACTUATOR/HEAD TYPE 0.04 INCH PRETRAVEL 0.28 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
Request a Quote Datasheet
Description
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSH ROLLER ACTUATOR/HEAD TYPE 0.04 INCH PRETRAVEL 0.28 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E50AT3 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E50AT3
General/Heavy Duty Limit Switch E50AT3
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSH ROLLER ACTUATOR/HEAD TYPE 0.04 INCH PRETRAVEL 0.28 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
  • HEAVY DUTY PLUG IN TYPE
  • SP-1NO-1NC CONTACT CONFIGURATION
  • 5 PIN RECEPTACLE CONNECTION TYPE
  • SPRING RETURN, SNAP OPERATION TYPE
  • 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING
  • UL, CSA, CE, TUV APPROVAL
  • NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
  • DIE CAST ZINC BODY MATERIAL
  • 14 TO 250 DEG F OPERATING TEMPERATURE
  • 4 LB OPERATING FORCE
  • 0.02 INCH DIFFERENTIAL TRAVEL
  • TOP PUSH ROLLER ACTUATOR/HEAD TYPE
  • 0.04 INCH PRETRAVEL
  • 0.28 INCH TOTAL TRAVEL
  • APPLICABLE STANDARD IEC 947-5-1
  • E50 MODEL
Supplier's Site Datasheet
Heavy-Duty Plug-In Switch - E50AT3 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Heavy-Duty Plug-In Switch
E50AT3
Heavy-Duty Plug-In Switch E50AT3
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)

E50 Heavy-Duty Modular Limit Switches

The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features

  • Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime
  • Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments
  • Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws
  • The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring
  • E50 devices can be ordered in separate components or as complete assembled switches
  • 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits
  • Keyed, four direction head positioning
  • Standard 5° pre-travel and 90° total travel
  • 24 - 120V AC/DC LED and 120V AC neon indicating lights available
  • Rotary heads are field convertible CW, CCW, or both, without special tools
  • Epoxy filled, pin connector or pigtail pin connector receptacles available

Approvals

  • UL Listed
  • CSA Certified
  • IEC 947.5.1
  • TUV - E9271605E02
  • CE (where shown)
Supplier's Site Datasheet
Limit Switches - 5730-E50AT3-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
5730-E50AT3-ND
Limit Switches 5730-E50AT3-ND
PUSHROLLERPLUNGERLIM ITSWITCH,1NO

PUSHROLLERPLUNGERLIMITSWITCH,1NO

Buy Now Datasheet
CHGP Industrial Limit Switches - E50AT3 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Industrial Limit Switches
E50AT3
CHGP Industrial Limit Switches E50AT3
E50 HEAVY DUTY LIMIT SWITCH

E50 HEAVY DUTY LIMIT SWITCH

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors DigiKey Galco Industrial Electronics
Product Category Linear Limit Switches Linear Limit Switches Rotary Limit Switches Rotary Limit Switches
Product Number E50AT3 E50AT3 5730-E50AT3-ND E50AT3
Product Name General/Heavy Duty Limit Switch Heavy-Duty Plug-In Switch Limit Switches CHGP Industrial Limit Switches
Normal State Normally Open; Normally Closed Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Push Roller Push Roller
Connections 5 PIN RECEPTACLE Integral Cable Screw Terminal; Screw Terminal
Certifications / Approvals CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed
Operating Temp -10 to 121 C (14 to 250 F) -10 to 121 C (14 to 250 F) -10 to 94 C (14 to 201 F)
Unlock Full Specs
to access all available technical data