E50 Heavy-Duty Modular Limit Switches
The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features
Approvals
E50 HEAVY DUTY LIMIT SWITCH
E50 HEAVY DUTY LIMIT SWITCH
LIMIT SWITCH, HEAVY DUTY, PLUG-IN, SCREW TERMINALS, 10A AT 240VAC, 1A AT 250VDC. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | E50AS2 | E50AS2 | 5730-E50AS2-ND | E50AS2 | 424866 |
| Product Name | General/Heavy Duty Limit Switch | Heavy-Duty Plug-In Switch | Limit Switches | CHGP Industrial Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||
| Linear Actuator Types | Pushbutton or Plunger | ||||
| Connections | 5 PIN RECEPTACLE | Integral Cable | Screw Terminal; Screw Terminal | Screw Terminal | |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed | CE Certified; CSA Certified; UL Listed | |||
| Operating Temp | -10 to 93.33 C (14 to 200 F) | -10 to 121 C (14 to 250 F) | -10 to 94 C (14 to 201 F) |