HEAVY DUTY PLUG IN TYPE
SP-1NO-1NC CONTACT CONFIGURATION
5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE
SPRING RETURN, SNAP OPERATION TYPE
120 VAC 10 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F OPERATING TEMPERATURE
4 LB OPERATING FORCE
0.03 INCH DIFFERENTIAL TRAVEL
SIDE PUSH ROLLER ACTUATOR/HEAD TYPE
0.065 INCH PRETRAVEL
0.25 INCH TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
INCLUDES NEON INDICATING LIGHT
E50 MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY PLUG IN TYPE
SP-1NO-1NC CONTACT CONFIGURATION
5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE
SPRING RETURN, SNAP OPERATION TYPE
120 VAC 10 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F OPERATING TEMPERATURE
4 LB OPERATING FORCE
0.03 INCH DIFFERENTIAL TRAVEL
SIDE PUSH ROLLER ACTUATOR/HEAD TYPE
0.065 INCH PRETRAVEL
0.25 INCH TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
INCLUDES NEON INDICATING LIGHT
E50 MODEL
HEAVY DUTY PLUG IN TYPE
SP-1NO-1NC CONTACT CONFIGURATION
5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE
SPRING RETURN, SNAP OPERATION TYPE
120 VAC 10 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F OPERATING TEMPERATURE
4 LB OPERATING FORCE
0.03 INCH DIFFERENTIAL TRAVEL
SIDE PUSH ROLLER ACTUATOR/HEAD TYPE
0.065 INCH PRETRAVEL
0.25 INCH TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
INCLUDES NEON INDICATING LIGHT
E50 MODEL