Eaton Corporation General/Heavy Duty Limit Switch E49S71EP7

Description
MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING UL, CSA, CE APPROVAL NEMA 1/2/3/4/4X/6/6P/12/1 3, IP65/67 ENCLOSURE GLASS FILLED NYLON 66 BODY MATERIAL -10 TO 169 DEG F OPERATING TEMPERATURE 1.1 LB OPERATING FORCE 0.13 INCH OPERATING TRAVEL ROLLER LEVER, OFFSET ACTUATOR/HEAD TYPE 0.08 INCH RESET TRAVEL 0.3 INCH TOTAL TRAVEL APPLICABLE STANDARD DIN EN 50047, IEC 947-5-1, VDE 0660 E49 MODEL
Datasheet
Description
MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING UL, CSA, CE APPROVAL NEMA 1/2/3/4/4X/6/6P/12/1 3, IP65/67 ENCLOSURE GLASS FILLED NYLON 66 BODY MATERIAL -10 TO 169 DEG F OPERATING TEMPERATURE 1.1 LB OPERATING FORCE 0.13 INCH OPERATING TRAVEL ROLLER LEVER, OFFSET ACTUATOR/HEAD TYPE 0.08 INCH RESET TRAVEL 0.3 INCH TOTAL TRAVEL APPLICABLE STANDARD DIN EN 50047, IEC 947-5-1, VDE 0660 E49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E49S71EP7 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E49S71EP7
General/Heavy Duty Limit Switch E49S71EP7
MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING UL, CSA, CE APPROVAL NEMA 1/2/3/4/4X/6/6P/12/1 3, IP65/67 ENCLOSURE GLASS FILLED NYLON 66 BODY MATERIAL -10 TO 169 DEG F OPERATING TEMPERATURE 1.1 LB OPERATING FORCE 0.13 INCH OPERATING TRAVEL ROLLER LEVER, OFFSET ACTUATOR/HEAD TYPE 0.08 INCH RESET TRAVEL 0.3 INCH TOTAL TRAVEL APPLICABLE STANDARD DIN EN 50047, IEC 947-5-1, VDE 0660 E49 MODEL
  • MINIATURE TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH NPT CONNECTION TYPE
  • 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING
  • UL, CSA, CE APPROVAL
  • NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE
  • GLASS FILLED NYLON 66 BODY MATERIAL
  • -10 TO 169 DEG F OPERATING TEMPERATURE
  • 1.1 LB OPERATING FORCE
  • 0.13 INCH OPERATING TRAVEL
  • ROLLER LEVER, OFFSET ACTUATOR/HEAD TYPE
  • 0.08 INCH RESET TRAVEL
  • 0.3 INCH TOTAL TRAVEL
  • APPLICABLE STANDARD DIN EN 50047, IEC 947-5-1, VDE 0660
  • E49 MODEL
Supplier's Site Datasheet
SWITCH; LIMIT; E49 MINIATURE DIN; OFFSET TOP PUSH ROLLER; E49 PLASTIC; 1NO/1NC - 70056727 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; LIMIT; E49 MINIATURE DIN; OFFSET TOP PUSH ROLLER; E49 PLASTIC; 1NO/1NC
70056727
SWITCH; LIMIT; E49 MINIATURE DIN; OFFSET TOP PUSH ROLLER; E49 PLASTIC; 1NO/1NC 70056727
Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the choice in many packaging, material handling, conveying, sorting and counting, positioning and end-of travel applications. Features: • Positive Opening NC Contacts Improve Reliability by Positively Breaking the NC Contacts During Operation, Eliminating Light Welding/Sticking Conditions • Nonmetallic Housing is Ideal for Corrosive Environments - NEMA 4, 4X, 6P, 13 (IP65) • “Fingerproof” Terminals and Double Insulated Enclosures Protect Against Accidental Shock • Generous Wiring Space Speeds Installation • Electrically Isolated Contacts Eliminate Polarity Restrictions for Electrical Loads Ratings and Approvals: • UL Listed • CSA Certified • IEC 947-5-1 • VDE 0660 • CENELEC - EN50047 • NEMA A300 (AC-15) • NEMA R300 (DC-13) • IP65 Specifications: • –22°F to 176°F (–30°C to 80°C) Operating Temperature • 24-600 VAC Rating (NEMA A300) • 24-240 VDC Rating (NEMA R300) • 500 V Switching • 10 A Continuous (AC)

Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the choice in many packaging, material handling, conveying, sorting and counting, positioning and end-of travel applications.
Features: • Positive Opening NC Contacts Improve Reliability by Positively Breaking the NC Contacts During Operation, Eliminating Light
Welding/Sticking Conditions
• Nonmetallic Housing is Ideal for Corrosive Environments - NEMA 4, 4X, 6P, 13 (IP65)
• “Fingerproof” Terminals and Double Insulated Enclosures Protect Against Accidental Shock
• Generous Wiring Space Speeds Installation
• Electrically Isolated Contacts Eliminate Polarity Restrictions for Electrical Loads
Ratings and Approvals: • UL Listed
• CSA Certified
• IEC 947-5-1
• VDE 0660
• CENELEC - EN50047
• NEMA A300 (AC-15)
• NEMA R300 (DC-13)
• IP65 Specifications: • –22°F to 176°F (–30°C to 80°C) Operating Temperature
• 24-600 VAC Rating (NEMA A300)
• 24-240 VDC Rating (NEMA R300)
• 500 V Switching
• 10 A Continuous (AC)

Supplier's Site

Technical Specifications

  Eaton Corporation Allied Electronics, Inc.
Product Category Limit Switches Linear Limit Switches
Product Number E49S71EP7 70056727
Product Name General/Heavy Duty Limit Switch SWITCH; LIMIT; E49 MINIATURE DIN; OFFSET TOP PUSH ROLLER; E49 PLASTIC; 1NO/1NC
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Operating Temp -23.33 to 76.11 C (-10 to 169 F)
Maximum Current Rating 0.1100 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2766593 - RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Spring Lever
View Details