The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. contacts provide flexibility in design.
Product Features
Approvals
NEMA LIMIT SWITCH,ADJ ROLL LEVER
LIMIT SWITCH, FULL SIZE, METAL DIN ADJUSTABLE, ROLLER LEVER, 1 N.O/N.C, 10 AMP, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Sensors & Switches E49M11UP1
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Radwell International | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | E49M11UP1 | E49M11UP1 | 5730-E49M11UP1-ND | 5389345 | |
| Product Name | General/Heavy Duty Limit Switch | E49 Compact Metal Switch | Limit Switches | Limit Switch | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Operating Temp | -50 to 80 C (-58 to 176 F) | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) | ||
| Maximum Current Rating | 0.4000 to 1 amps | 10 amps | 1.5 to 15 amps | 10 amps | |
| Maximum AC Voltage Rating | 600 volts | 600 volts | |||
| Maximum DC Voltage Rating | 250 volts | 240 volts |