The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,ROLL LEV,SPAD
CUTLER HAMMER Sensors & Switches E47BMT30
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | E47BMT30 | E47BMT30 | 5730-E47BMT30-ND | |
| Product Name | General/Heavy Duty Limit Switch | Roller Lever | Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Linear Actuator Types | Roller Lever / Leaf | Roller Lever / Leaf | ||
| Connections | Spade Terminal | Spade Terminal | Screw Terminal; Screw Terminal | |
| Operating Temp | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | |
| Maximum Current Rating | 15 amps | 15 amps | 6 to 15 amps |