Eaton Corporation General/Heavy Duty Limit Switch E47BMS11

Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 12.3 OZ OPERATING FORCE 0.14 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL CROSS ROLLER PLUNGER ACTUATOR/HEAD TYPE 0.016 INCH PRETRAVEL E47 MODEL
Request a Quote Datasheet
Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 12.3 OZ OPERATING FORCE 0.14 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL CROSS ROLLER PLUNGER ACTUATOR/HEAD TYPE 0.016 INCH PRETRAVEL E47 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BMS11 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BMS11
General/Heavy Duty Limit Switch E47BMS11
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 12.3 OZ OPERATING FORCE 0.14 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL CROSS ROLLER PLUNGER ACTUATOR/HEAD TYPE 0.016 INCH PRETRAVEL E47 MODEL
  • GENERAL DUTY COMPACT TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • SCREW TERMINAL CONNECTION TYPE
  • SNAP OPERATION TYPE
  • 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING
  • CSA, CE APPROVAL
  • MINERAL FILLED PHENOLIC BODY MATERIAL
  • -13 TO 176 DEG F OPERATING TEMPERATURE
  • 12.3 OZ OPERATING FORCE
  • 0.14 INCH OPERATING TRAVEL
  • 0.002 INCH DIFFERENTIAL TRAVEL
  • CROSS ROLLER PLUNGER ACTUATOR/HEAD TYPE
  • 0.016 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Cross Roller Plunger - E47BMS11 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Cross Roller Plunger
E47BMS11
Cross Roller Plunger E47BMS11
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet
Limit Switches - 5730-E47BMS11-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
5730-E47BMS11-ND
Limit Switches 5730-E47BMS11-ND
MICRO LIMIT SWITCH,RA ROLL PLNGR

MICRO LIMIT SWITCH,RA ROLL PLNGR

Buy Now Datasheet
CHGP Miniature Limit Switches - E47BMS11 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Miniature Limit Switches
E47BMS11
CHGP Miniature Limit Switches E47BMS11
MICRO LIMIT SWITCH,RA ROLL PLNGR,SCR

MICRO LIMIT SWITCH,RA ROLL PLNGR,SCR

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors DigiKey Galco Industrial Electronics
Product Category Linear Limit Switches Linear Limit Switches Rotary Limit Switches Rotary Limit Switches
Product Number E47BMS11 E47BMS11 5730-E47BMS11-ND E47BMS11
Product Name General/Heavy Duty Limit Switch Cross Roller Plunger Limit Switches CHGP Miniature Limit Switches
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Push Roller Push Roller
Connections Screw Terminal Screw Terminal Screw Terminal; Screw Terminal
Operating Temp -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Maximum Current Rating 15 amps 15 amps 6 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 7350 - 7650 Degrees - S9200A-G163-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details