The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,STR PLNGR,SCR
MICRO LIMIT SWITCH,STR PLNGR,SCR
MICRO LIMIT SWITCH, STRAIGHT PLUNGER, SCREW TERMINALS, 15A AT 250VAC, 6A AT 30VDC. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Sensors & Switches E47BMS02
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Galco Industrial Electronics | Radwell International | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | E47BMS02 | E47BMS02 | 5730-E47BMS02-ND | E47BMS02 | 419170 | |
| Product Name | General/Heavy Duty Limit Switch | Straight Plunger | Limit Switches | CHGP Miniature Limit Switches | Limit Switch | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger | ||||
| Connections | Screw Terminal | Screw Terminal | Screw Terminal; Screw Terminal | Screw Terminal | ||
| Operating Temp | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | |||
| Maximum Current Rating | 15 amps | 15 amps | 6 to 15 amps |