The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,PINPLNGR,SLD
LIMIT SWTCH, PLUNGER PRECISION, 15 AMP, 125 OR 250 VAC. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | E47BMS01 | E47BMS01 | E47BMS01 | 5394468 |
| Product Name | General/Heavy Duty Limit Switch | Pin Plunger | CHGP Miniature Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger | ||
| Connections | Screw Terminal | Screw Terminal | ||
| Operating Temp | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | ||
| Maximum Current Rating | 15 amps | 15 amps | 15 amps |