Eaton Corporation General/Heavy Duty Limit Switch E47BML43

Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 21.16 OZ OPERATING FORCE 0.236 INCH OPERATING TRAVEL 0.079 INCH DIFFERENTIAL TRAVEL ROLLER LEVER, ADJUSTABLE, EXTENDED ACTUATOR/HEAD TYPE 0.118 INCH PRETRAVEL E47 MODEL
Datasheet
Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 21.16 OZ OPERATING FORCE 0.236 INCH OPERATING TRAVEL 0.079 INCH DIFFERENTIAL TRAVEL ROLLER LEVER, ADJUSTABLE, EXTENDED ACTUATOR/HEAD TYPE 0.118 INCH PRETRAVEL E47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BML43 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BML43
General/Heavy Duty Limit Switch E47BML43
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 21.16 OZ OPERATING FORCE 0.236 INCH OPERATING TRAVEL 0.079 INCH DIFFERENTIAL TRAVEL ROLLER LEVER, ADJUSTABLE, EXTENDED ACTUATOR/HEAD TYPE 0.118 INCH PRETRAVEL E47 MODEL
  • GENERAL DUTY COMPACT TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • SOLDER TERMINAL CONNECTION TYPE
  • SNAP OPERATION TYPE
  • 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING
  • CSA, CE APPROVAL
  • NEMA 1 ENCLOSURE
  • MINERAL FILLED PHENOLIC BODY MATERIAL
  • -13 TO 176 DEG F OPERATING TEMPERATURE
  • 21.16 OZ OPERATING FORCE
  • 0.236 INCH OPERATING TRAVEL
  • 0.079 INCH DIFFERENTIAL TRAVEL
  • ROLLER LEVER, ADJUSTABLE, EXTENDED ACTUATOR/HEAD TYPE
  • 0.118 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Extended Adjustable Roller - E47BML43 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Extended Adjustable Roller
E47BML43
Extended Adjustable Roller E47BML43
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet
Limit Switch - 5394463 - Radwell International
Willingboro, NJ, United States
Limit Switch
5394463
Limit Switch 5394463
MICRO LIMIT SWITCH,EXT ADJUSTABLE ROLL LEV,SLD. FREE 2 YEAR RADWELL WARRANTY

MICRO LIMIT SWITCH,EXT ADJUSTABLE ROLL LEV,SLD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Radwell International
Product Category Linear Limit Switches Linear Limit Switches Linear Limit Switches
Product Number E47BML43 E47BML43 5394463
Product Name General/Heavy Duty Limit Switch Extended Adjustable Roller Limit Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Roller Lever / Leaf Roller Lever / Leaf
Connections Solder Terminal Solder Terminal
Operating Temp -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Maximum Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections Integral Cable; Solder Terminal
View Details
General/Heavy Duty Limit Switch - E50AR1S12 - Eaton Corporation
Specs
Normal State Normally Open; Normally Closed
Connections 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
Certifications / Approvals CE Certified; CSA Certified; UL Listed
View Details
2 suppliers