Eaton Corporation General/Heavy Duty Limit Switch E47BML41

Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL ROLLER LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
Datasheet
Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL ROLLER LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BML41 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BML41
General/Heavy Duty Limit Switch E47BML41
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL ROLLER LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
  • GENERAL DUTY COMPACT TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • SOLDER TERMINAL CONNECTION TYPE
  • SNAP OPERATION TYPE
  • 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING
  • CSA, CE APPROVAL
  • NEMA 1 ENCLOSURE
  • MINERAL FILLED PHENOLIC BODY MATERIAL
  • -13 TO 176 DEG F OPERATING TEMPERATURE
  • 5.29 OZ OPERATING FORCE
  • 0.063 INCH OPERATING TRAVEL
  • 0.051 INCH DIFFERENTIAL TRAVEL
  • ROLLER LEVER, REVERSED ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Reversed Roller Lever - E47BML41 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Reversed Roller Lever
E47BML41
Reversed Roller Lever E47BML41
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Linear Limit Switches Linear Limit Switches
Product Number E47BML41 E47BML41
Product Name General/Heavy Duty Limit Switch Reversed Roller Lever
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Roller Lever / Leaf Roller Lever / Leaf
Connections Solder Terminal Solder Terminal
Operating Temp -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Maximum Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections Integral Cable; Solder Terminal
View Details
General/Heavy Duty Limit Switch - E50ALH16P - Eaton Corporation
Specs
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger
Connections 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE
View Details
2 suppliers