The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
| Eaton Corporation | Eaton Corporation - Sensors | |
|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches |
| Product Number | E47BML40 | E47BML40 |
| Product Name | General/Heavy Duty Limit Switch | Adjustable Roller |
| Linear Actuator Types | Roller Lever / Leaf | Roller Lever / Leaf |
| Connections | Solder Terminal | Solder Terminal |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed | CE Certified; CSA Certified; UL Listed |
| Operating Temp | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) |
| Maximum Current Rating | 15 amps | 15 amps |