The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,EXT STR PLNGR
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches |
| Product Number | E47BML04 | E47BML04 | 5730-E47BML04-ND |
| Product Name | General/Heavy Duty Limit Switch | Extended Straight Plunger | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger | |
| Connections | Solder Terminal | Solder Terminal | Solder Terminal; Solder Lug |
| Operating Temp | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | -10 to 80 C (14 to 176 F) |
| Maximum Current Rating | 15 amps | 15 amps | 15 amps |