The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,ENCL,BOOT ROL
PRECISION LIMIT SWITCH, ENCL, BOOTED ROLLR LVR ACTUATR
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | E47BLS33 | E47BLS33 | 5730-E47BLS33-ND | 70058668 |
| Product Name | General/Heavy Duty Limit Switch | Booted Roller Lever | Limit Switches | PRECISION LIMIT SWITCH, ENCL, BOOTED ROLLR LVR ACTUATR |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Linear Actuator Types | Roller Lever / Leaf | Roller Lever / Leaf | ||
| Connections | 1/2 INCH NPT | Screw Terminal | Screw Terminal; Screw Terminal | |
| Operating Temp | -15 to 80 C (5 to 176 F) | -15 to 80 C (5 to 176 F) | -10 to 80 C (14 to 176 F) | |
| Maximum Current Rating | 15 amps | 15 amps | 6 to 15 amps |