Eaton Corporation General/Heavy Duty Limit Switch E47BLS07

Description
GENERAL DUTY COMPACT ENCLOSED TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL 5 TO 176 DEG F OPERATING TEMPERATURE 8.82 TO 12.3 OZ OPERATING FORCE 0.142 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL ROLLER PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL E47 MODEL
Datasheet
Description
GENERAL DUTY COMPACT ENCLOSED TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL 5 TO 176 DEG F OPERATING TEMPERATURE 8.82 TO 12.3 OZ OPERATING FORCE 0.142 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL ROLLER PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL E47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BLS07 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BLS07
General/Heavy Duty Limit Switch E47BLS07
GENERAL DUTY COMPACT ENCLOSED TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL 5 TO 176 DEG F OPERATING TEMPERATURE 8.82 TO 12.3 OZ OPERATING FORCE 0.142 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL ROLLER PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL E47 MODEL
  • GENERAL DUTY COMPACT ENCLOSED TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH NPT CONNECTION TYPE
  • SNAP OPERATION TYPE
  • 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING
  • CSA, CE APPROVAL
  • NEMA 1 ENCLOSURE
  • DIE CAST ALUMINUM BODY MATERIAL
  • 5 TO 176 DEG F OPERATING TEMPERATURE
  • 8.82 TO 12.3 OZ OPERATING FORCE
  • 0.142 INCH OPERATING TRAVEL
  • 0.002 INCH DIFFERENTIAL TRAVEL
  • ROLLER PLUNGER ACTUATOR/HEAD TYPE
  • 0.02 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Roller Plunger - E47BLS07 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Roller Plunger
E47BLS07
Roller Plunger E47BLS07
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Linear Limit Switches Linear Limit Switches
Product Number E47BLS07 E47BLS07
Product Name General/Heavy Duty Limit Switch Roller Plunger
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Push Roller Push Roller
Connections 1/2 INCH NPT Screw Terminal
Operating Temp -15 to 80 C (5 to 176 F) -15 to 80 C (5 to 176 F)
Maximum Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
Maximum DC Voltage Rating 28 volts
Mechanical Life Minimum 100000 (#)
View Details
Limit Switches - 136256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Precision Switch - MY-COM B - Baumer Ltd.
Specs
Switch Type Solid State
Contact Type Momentary Contact
Normal State Normally Closed
View Details