The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,ENCL,BOOT PLN
MICRO LIMIT SWITCH,ENCL,BOOT PLNGR
PRECISION LIMIT SWITCH, ENCL, BOOTED PLUNGER ACTUATOR
CUTLER HAMMER Sensors & Switches E47BLS06
PRECISION LIMIT SWITCH, ENCLOSED, 15 AMP, 250 VAC, 30 VDC, 1 SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 15A, 250VAC; Limit Switch Actuator:Pin Plunger; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:250V; Operating Force Max:-; Product Range:E47 Series; Contact Current DC Max:6A RoHS Compliant: Yes
| Eaton Corporation | Eaton Corporation - Sensors | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | E47BLS06 | E47BLS06 | 5730-E47BLS06-ND | E47BLS06 | 70058666 | 419159 | 47K5684 | |
| Product Name | General/Heavy Duty Limit Switch | Booted Plunger | Limit Switches | CHGP Miniature Limit Switches | PRECISION LIMIT SWITCH, ENCL, BOOTED PLUNGER ACTUATOR | Limit Switch | Limit Switch | Limit Switch, Spdt, 15A, 250Vac; Limit Switch Actuator Eaton Cutler Hammer |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger | ||||||
| Connections | 1/2 INCH NPT | Screw Terminal | Screw Terminal; Screw Terminal | |||||
| Operating Temp | -15 to 80 C (5 to 176 F) | -15 to 80 C (5 to 176 F) | -10 to 80 C (14 to 176 F) | |||||
| Maximum Current Rating | 15 amps | 15 amps | 6 to 15 amps | 15 amps | 15 amps |