Eaton Hydraulics Group Air Cooled Disc Clutches & Brakes DBA Series

Description
DBA Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops—exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas to absorb and dissipate energy, Eaton Airflex DBA brakes are available as spring-applied and air- or hydraulically-releas ed, with either solid or ventilated discs to match the speed of the application. Features Single-disc units require no wear adjustment and dual-disc units require only one wear adjustment during the long life of the friction material Static torque capacities up to 386,630 lb•in (43.050 N•m) equalize torque in either direction of rotation Available in a wide range of standard sizes: 117DBA, 217DBA, 121DBA, 221DBA, 129DBA, 229DBA, 329DBA
Description
DBA Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops—exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas to absorb and dissipate energy, Eaton Airflex DBA brakes are available as spring-applied and air- or hydraulically-releas ed, with either solid or ventilated discs to match the speed of the application. Features Single-disc units require no wear adjustment and dual-disc units require only one wear adjustment during the long life of the friction material Static torque capacities up to 386,630 lb•in (43.050 N•m) equalize torque in either direction of rotation Available in a wide range of standard sizes: 117DBA, 217DBA, 121DBA, 221DBA, 129DBA, 229DBA, 329DBA

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Disc Clutches & Brakes - DBA Series - Eaton Hydraulics Group
Eden Prairie, MN, USA
Air Cooled Disc Clutches & Brakes
DBA Series
Air Cooled Disc Clutches & Brakes DBA Series
DBA Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops—exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas to absorb and dissipate energy, Eaton Airflex DBA brakes are available as spring-applied and air- or hydraulically-releas ed, with either solid or ventilated discs to match the speed of the application. Features Single-disc units require no wear adjustment and dual-disc units require only one wear adjustment during the long life of the friction material Static torque capacities up to 386,630 lb•in (43.050 N•m) equalize torque in either direction of rotation Available in a wide range of standard sizes: 117DBA, 217DBA, 121DBA, 221DBA, 129DBA, 229DBA, 329DBA

DBA

Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops—exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas to absorb and dissipate energy, Eaton Airflex DBA brakes are available as spring-applied and air- or hydraulically-released, with either solid or ventilated discs to match the speed of the application.

Features

  • Single-disc units require no wear adjustment and dual-disc units require only one wear adjustment during the long life of the friction material
  • Static torque capacities up to 386,630 lb•in (43.050 N•m) equalize torque in either direction of rotation
  • Available in a wide range of standard sizes: 117DBA, 217DBA, 121DBA, 221DBA, 129DBA, 229DBA, 329DBA
Supplier's Site

Technical Specifications

  Eaton Hydraulics Group
Product Category Hydraulic Brakes
Product Number DBA Series
Product Name Air Cooled Disc Clutches & Brakes
Torque 32219 Ft-lbs (43689 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Brakes - H962D | H962DUL -  - Branham, W.C. Inc.
Specs
Hydraulic Pressure 1000 psi (704 m H2O)
Configuration Disc
Bore Diameter 3.5 inch (88.9 mm)
View Details
Caliper Hydraulic Applied / Spring Released Brake - A300-T300 HS - Hilliard Corporation (The)
Specs
Hydraulic Pressure 1400 psi (985 m H2O)
Configuration Disc
Engagement Friction
View Details
Drum Brakes - LHS110 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Configuration Drum
Operation Spring Actuation / Engage
Shaft In-line
View Details