Eaton Hydraulics Group Spring Applied Drum Brakes CTE Units

Description
CTE For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released, Eaton Airflex Type CTE brakes are bi-directional, so they develop approximately the same torque in either direction of drum rotation. Features Torque capacities up to 108,350 lb•in (12,200 N•m) Available in three standard sizes: 12CTE237, 18CTE300, 24CTE500
Description
CTE For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released, Eaton Airflex Type CTE brakes are bi-directional, so they develop approximately the same torque in either direction of drum rotation. Features Torque capacities up to 108,350 lb•in (12,200 N•m) Available in three standard sizes: 12CTE237, 18CTE300, 24CTE500

Suppliers

Company
Product
Description
Supplier Links
Spring Applied Drum Brakes - CTE Units - Eaton Hydraulics Group
Eden Prairie, MN, USA
Spring Applied Drum Brakes
CTE Units
Spring Applied Drum Brakes CTE Units
CTE For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released, Eaton Airflex Type CTE brakes are bi-directional, so they develop approximately the same torque in either direction of drum rotation. Features Torque capacities up to 108,350 lb•in (12,200 N•m) Available in three standard sizes: 12CTE237, 18CTE300, 24CTE500

CTE

For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released, Eaton Airflex Type CTE brakes are bi-directional, so they develop approximately the same torque in either direction of drum rotation.

Features

  • Torque capacities up to 108,350 lb•in (12,200 N•m)
  • Available in three standard sizes: 12CTE237, 18CTE300, 24CTE500
Supplier's Site

Technical Specifications

  Eaton Hydraulics Group
Product Category Pneumatic Brakes
Product Number CTE Units
Product Name Spring Applied Drum Brakes
Torque 9029 Ft-lbs (12244 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Low Inertia Spring Set Brake - 221 - WPT Power Corporation
Specs
Torque 10875 Ft-lbs (14746 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 1630 rpm
View Details
Constricting Clutches & Brakes - HEVC Series - Eaton Hydraulics Group
Specs
Configuration Drum
Engagement Friction
View Details
Air Set Brake - B3F2R-STL - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 22.25 Ft-lbs (30.17 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details