Eaton CorporationLoadcenter Box and InteriorCH42L225R
Description
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
G ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
G ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
G ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
G ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE