Eaton CorporationLoadcenter Box and InteriorCH30B3200L
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CC MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2/0 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CC MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2/0 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CC MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2/0 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CC MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2/0 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE