Eaton CorporationLoadcenter Box and InteriorCH424PM300
Description
MAIN BREAKER TYPE
21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
300 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
DK MAIN BREAKER TYPE
PM ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 3/0 AWG TO 350 KCMIL MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
300 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
DK MAIN BREAKER TYPE
PM ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 3/0 AWG TO 350 KCMIL MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
300 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
DK MAIN BREAKER TYPE
PM ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 3/0 AWG TO 350 KCMIL MAIN WIRE SIZE
CH MODEL