Eaton CorporationLoadcenter Box and InteriorCH8B150RF
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE