Tripp Lite by Eaton 2-Port Manual VGA/SVGA Video Switch (3x HD15F) B112-002-R

Description
Tripp Lite's 2-Port Manual VGA/SVGA Switch is the optimal solution for connecting two computers to one monitor or two monitors to one computer. The 2-Port Manual VGA/SVGA Switch features a fully-shielded rugged metal case with front-panel push-button switching. Interior printed circuit board design allows for crystal clear resolutions up to 1600x1280. It does not require any AC power to operate. Features Connects two computers to one monitor or two monitors to one computer Fully-shielded rugged metal case with front-panel push button switch Does not require external power, software, or complicated set-up procedures
Description
Tripp Lite's 2-Port Manual VGA/SVGA Switch is the optimal solution for connecting two computers to one monitor or two monitors to one computer. The 2-Port Manual VGA/SVGA Switch features a fully-shielded rugged metal case with front-panel push-button switching. Interior printed circuit board design allows for crystal clear resolutions up to 1600x1280. It does not require any AC power to operate. Features Connects two computers to one monitor or two monitors to one computer Fully-shielded rugged metal case with front-panel push button switch Does not require external power, software, or complicated set-up procedures

Suppliers

Company
Product
Description
Supplier Links
2-Port Manual VGA/SVGA Video Switch (3x HD15F) - B112-002-R - Tripp Lite by Eaton
Chicago, IL, United States
2-Port Manual VGA/SVGA Video Switch (3x HD15F)
B112-002-R
2-Port Manual VGA/SVGA Video Switch (3x HD15F) B112-002-R
Tripp Lite's 2-Port Manual VGA/SVGA Switch is the optimal solution for connecting two computers to one monitor or two monitors to one computer. The 2-Port Manual VGA/SVGA Switch features a fully-shielded rugged metal case with front-panel push-button switching. Interior printed circuit board design allows for crystal clear resolutions up to 1600x1280. It does not require any AC power to operate. Features Connects two computers to one monitor or two monitors to one computer Fully-shielded rugged metal case with front-panel push button switch Does not require external power, software, or complicated set-up procedures

Tripp Lite's 2-Port Manual VGA/SVGA Switch is the optimal solution for connecting two computers to one monitor or two monitors to one computer. The 2-Port Manual VGA/SVGA Switch features a fully-shielded rugged metal case with front-panel push-button switching. Interior printed circuit board design allows for crystal clear resolutions up to 1600x1280. It does not require any AC power to operate.

Features

  • Connects two computers to one monitor or two monitors to one computer
  • Fully-shielded rugged metal case with front-panel push button switch
  • Does not require external power, software, or complicated set-up procedures
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Switchers
Product Number B112-002-R
Product Name 2-Port Manual VGA/SVGA Video Switch (3x HD15F)
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF) - B119-003-UHD - Tripp Lite by Eaton
Specs
Type 115VAC; 230VAC
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
SDI/Video Routers - HDX80 - Thinklogical
Specs
Mounting Rack Mount
Inputs 80
Ouputs 80
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details