Tripp Lite by Eaton 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA B098-048

Description
Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls, PBX systems, UPS systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote sites where a quick identification and resolution of network issues is imperative. You’ll be able to manage a critical equipment outage quickly and remotely without making a costly and time-consuming physical visit to the site.Simple and Flexible AccessibilityThe 48 RJ45 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 16 Gb of internal NAND flash memory, which can be used for log storage and file storage, and is expandable with an SD card.Connect the Built-In V.92 Modem for Out-of-Band (OOB) AccessFor OOB access, connect an RJ11 cable between the front-facing RJ11 port and a functioning landline port to allow the V.92 modem to dial out.Wi-Fi Diversity Antenna IncludedThe 48-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For an increased wireless signal, connect a second antenna (not included) to the server’s auxiliary Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.The Utmost in Security to Keep Your Sensitive Data PrivateThe B098-048 supports the following security features and standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, OpenVPN and IPSec VPN support. The embedded FIPS 140-2 OpenSSL cryptographic module is validated to meet FIPS 140-2 standards and has received Certificate #2473.PowerMan PDU and UPS SupportThis USB console server uses PowerMan for PDU and RPC management and Network UPS Tools for UPS system monitoring and management. It provides support for Tripp Lite and other power products, so you can remotely manage power to your connected equipment.USB ConsoleTwo USB 2.0 console ports allow connection to newer devices with USB console ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards.Compact Design for Convenient MountingThe heavy-duty steel housing comes with mounting brackets for 1U installation in an EIA-standard 19-inch rack. Its fanless form factor also allows desktop deployment on included rubber feet that help prevent the unit from sliding.TAA-Compliant for GSA Schedule PurchasesThe B098-048 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network connection Diagnose and fix issues with your IT infrastructure remotely with little or no downtime Troubleshoot equipment issues without spending time/money traveling to remote locations Package Includes B098-048 48-Port Serial Console Server (2) C13 to NEMA 5-15P power cords, 6 ft. (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled crossover serial adapter, DB9 to RJ45 (F/F) Cisco rolled modular serial adapter, DB9 to RJ45 (M/F) Cisco straight pinout (x2) loopback, black Cisco rollover pinout (x1) loopback, red Rack-mounting hardware Quick Start Guide
Description
Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls, PBX systems, UPS systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote sites where a quick identification and resolution of network issues is imperative. You’ll be able to manage a critical equipment outage quickly and remotely without making a costly and time-consuming physical visit to the site.Simple and Flexible AccessibilityThe 48 RJ45 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 16 Gb of internal NAND flash memory, which can be used for log storage and file storage, and is expandable with an SD card.Connect the Built-In V.92 Modem for Out-of-Band (OOB) AccessFor OOB access, connect an RJ11 cable between the front-facing RJ11 port and a functioning landline port to allow the V.92 modem to dial out.Wi-Fi Diversity Antenna IncludedThe 48-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For an increased wireless signal, connect a second antenna (not included) to the server’s auxiliary Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.The Utmost in Security to Keep Your Sensitive Data PrivateThe B098-048 supports the following security features and standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, OpenVPN and IPSec VPN support. The embedded FIPS 140-2 OpenSSL cryptographic module is validated to meet FIPS 140-2 standards and has received Certificate #2473.PowerMan PDU and UPS SupportThis USB console server uses PowerMan for PDU and RPC management and Network UPS Tools for UPS system monitoring and management. It provides support for Tripp Lite and other power products, so you can remotely manage power to your connected equipment.USB ConsoleTwo USB 2.0 console ports allow connection to newer devices with USB console ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards.Compact Design for Convenient MountingThe heavy-duty steel housing comes with mounting brackets for 1U installation in an EIA-standard 19-inch rack. Its fanless form factor also allows desktop deployment on included rubber feet that help prevent the unit from sliding.TAA-Compliant for GSA Schedule PurchasesThe B098-048 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network connection Diagnose and fix issues with your IT infrastructure remotely with little or no downtime Troubleshoot equipment issues without spending time/money traveling to remote locations Package Includes B098-048 48-Port Serial Console Server (2) C13 to NEMA 5-15P power cords, 6 ft. (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled crossover serial adapter, DB9 to RJ45 (F/F) Cisco rolled modular serial adapter, DB9 to RJ45 (M/F) Cisco straight pinout (x2) loopback, black Cisco rollover pinout (x1) loopback, red Rack-mounting hardware Quick Start Guide

Suppliers

Company
Product
Description
Supplier Links
48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA - B098-048 - Tripp Lite by Eaton
Chicago, IL, United States
48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
B098-048
48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA B098-048
Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls, PBX systems, UPS systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote sites where a quick identification and resolution of network issues is imperative. You’ll be able to manage a critical equipment outage quickly and remotely without making a costly and time-consuming physical visit to the site.Simple and Flexible AccessibilityThe 48 RJ45 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 16 Gb of internal NAND flash memory, which can be used for log storage and file storage, and is expandable with an SD card.Connect the Built-In V.92 Modem for Out-of-Band (OOB) AccessFor OOB access, connect an RJ11 cable between the front-facing RJ11 port and a functioning landline port to allow the V.92 modem to dial out.Wi-Fi Diversity Antenna IncludedThe 48-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For an increased wireless signal, connect a second antenna (not included) to the server’s auxiliary Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.The Utmost in Security to Keep Your Sensitive Data PrivateThe B098-048 supports the following security features and standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, OpenVPN and IPSec VPN support. The embedded FIPS 140-2 OpenSSL cryptographic module is validated to meet FIPS 140-2 standards and has received Certificate #2473.PowerMan PDU and UPS SupportThis USB console server uses PowerMan for PDU and RPC management and Network UPS Tools for UPS system monitoring and management. It provides support for Tripp Lite and other power products, so you can remotely manage power to your connected equipment.USB ConsoleTwo USB 2.0 console ports allow connection to newer devices with USB console ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards.Compact Design for Convenient MountingThe heavy-duty steel housing comes with mounting brackets for 1U installation in an EIA-standard 19-inch rack. Its fanless form factor also allows desktop deployment on included rubber feet that help prevent the unit from sliding.TAA-Compliant for GSA Schedule PurchasesThe B098-048 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network connection Diagnose and fix issues with your IT infrastructure remotely with little or no downtime Troubleshoot equipment issues without spending time/money traveling to remote locations Package Includes B098-048 48-Port Serial Console Server (2) C13 to NEMA 5-15P power cords, 6 ft. (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled crossover serial adapter, DB9 to RJ45 (F/F) Cisco rolled modular serial adapter, DB9 to RJ45 (M/F) Cisco straight pinout (x2) loopback, black Cisco rollover pinout (x1) loopback, red Rack-mounting hardware Quick Start Guide

Features

Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls, PBX systems, UPS systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote sites where a quick identification and resolution of network issues is imperative. You’ll be able to manage a critical equipment outage quickly and remotely without making a costly and time-consuming physical visit to the site.Simple and Flexible AccessibilityThe 48 RJ45 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 16 Gb of internal NAND flash memory, which can be used for log storage and file storage, and is expandable with an SD card.Connect the Built-In V.92 Modem for Out-of-Band (OOB) AccessFor OOB access, connect an RJ11 cable between the front-facing RJ11 port and a functioning landline port to allow the V.92 modem to dial out.Wi-Fi Diversity Antenna IncludedThe 48-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For an increased wireless signal, connect a second antenna (not included) to the server’s auxiliary Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.The Utmost in Security to Keep Your Sensitive Data PrivateThe B098-048 supports the following security features and standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, OpenVPN and IPSec VPN support. The embedded FIPS 140-2 OpenSSL cryptographic module is validated to meet FIPS 140-2 standards and has received Certificate #2473.PowerMan PDU and UPS SupportThis USB console server uses PowerMan for PDU and RPC management and Network UPS Tools for UPS system monitoring and management. It provides support for Tripp Lite and other power products, so you can remotely manage power to your connected equipment.USB ConsoleTwo USB 2.0 console ports allow connection to newer devices with USB console ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards.Compact Design for Convenient MountingThe heavy-duty steel housing comes with mounting brackets for 1U installation in an EIA-standard 19-inch rack. Its fanless form factor also allows desktop deployment on included rubber feet that help prevent the unit from sliding.TAA-Compliant for GSA Schedule PurchasesThe B098-048 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications

  • Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7
  • Manage diverse server and device platforms using a network connection
  • Diagnose and fix issues with your IT infrastructure remotely with little or no downtime
  • Troubleshoot equipment issues without spending time/money traveling to remote locations

Package Includes

  • B098-048 48-Port Serial Console Server
  • (2) C13 to NEMA 5-15P power cords, 6 ft.
  • (2) Cat5 patch cables, 6 ft.
  • 2.4 GHz SMA Wi-Fi diversity antenna
  • Straight-through serial adapter, DB9 to RJ45 (F/F)
  • Crossover serial adapter, DB9 to RJ45 (F/F)
  • Modular serial adapter, DB9 to RJ45 (M/F)
  • Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F)
  • Cisco rolled crossover serial adapter, DB9 to RJ45 (F/F)
  • Cisco rolled modular serial adapter, DB9 to RJ45 (M/F)
  • Cisco straight pinout (x2) loopback, black
  • Cisco rollover pinout (x1) loopback, red
  • Rack-mounting hardware
  • Quick Start Guide
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Network Servers
Product Number B098-048
Product Name 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
Server Type Network Server; Console Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA - B097-016 - Tripp Lite by Eaton
Specs
Server Type Network Server; Console Server
Form Factor Rack Mounted; Desktop / Pedestal
Operating Temperature 5 to 50 C (41 to 122 F)
View Details