Tripp Lite by Eaton NetCommander 32-Port Cat5 1U Rack-Mount 2+1 User VGA USB KVM Switch with IP Remote Access B072-032-IP2

Description
Tripp Lite’s B072-032-IP2 KVM Switch is the optimal solution for controlling up to 32 computers/servers locally, from across the room, down the street or around the globe on a network or the Internet. This KVM switch can be accessed and controlled remotely, so there’s no need to travel to the server room or network closet. A Java-based application allows access via web browser from any secure IP connection; a non-browser client that can bypass browser-related Java Security prompts is available. The B072-032-IP2 uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units (sold separately) so you can connect computers/servers located up to 100 ft. away from the switch. This switch features dual Ethernet ports and dual power supplies; if one fails, the other takes over, keeping access uninterrupted. Switch easily between the 32 ports using an on-screen display (OSD), hotkey commands or a remote toolbar. Multi-level password protection prohibits unauthorized users from accessing connected computers, and a local user and up to two remote users can each log on and access different ports simultaneously. Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; individual ports can be assigned to an IP PDU port to power on/off the server connected to that port. This KVM switch is compatible with Windows and Linux operating systems, and provides remote access using a Windows computer. It supports VGA video resolutions up to 1920 x 1080 @ 60 Hz. Heavy-duty steel housing stands up to frequent use. Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were stored directly on it. Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit. Other features include RADIUS and LDAP/S authentication, system-sent SNMP messaging and an event log that tracks logins, reboots and network setting changes. Free NetCommander-AXS Management Software is available to access and control all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs and manage KVM settings. This software can be downloaded free of charge from the model support page for the B072-032-IP2. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Saves Space and Money Mounts in a standard 19 in. rack Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server to be connected with Cat5 cable; use a B078-101-USB2 to support Virtual Media data transfer rates up to 12Mbps To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. IP Remote Access for Fewer Trips to the Server Room Remote access means there’s no need to travel to the server room or network closet Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java 1 local + 2 remote users can access different ports concurrently; up to 5 users can share a single remote session Supports both IPv4 and IPv6 Simplifies IT Tasks On-screen display, hot keys and remote toolbar for easy use Free NetCommander-AXS Management Software gives you remote access and control over all your Tripp Lite NetCommander IP KVM switches (B070 and B072 series) Video resolutions up to 1920 x 1080 @ 60 Hz are supported 2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; assign individual ports to an IP PDU port to power on/off the server connected to that port BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored on it Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit; a B078-101-USB-1 Server Interface Unit can be used for Virtual Media support, but only at speeds up to 1Mbps Fast Virtual Media KVM System patented under Pat. No. US 9,417,720 System-sent messages to SNMP server notify you of network failures Supports RADIUS and LDAP/S authentication Log tracks events such as logins, reboots and network setting changes on your installation Advanced Security Features Multi-level password protection: create administrator accounts with full access and user accounts with limited access Supports TLS 1.2 security protocol You can install SSL certificates to ensure secure transactions between web servers and browsers Built to Last Flash-upgradable firmware over the network Heavy-duty steel housing stands up to frequent use TAA Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Tripp Lite’s B072-032-IP2 KVM Switch is the optimal solution for controlling up to 32 computers/servers locally, from across the room, down the street or around the globe on a network or the Internet. This KVM switch can be accessed and controlled remotely, so there’s no need to travel to the server room or network closet. A Java-based application allows access via web browser from any secure IP connection; a non-browser client that can bypass browser-related Java Security prompts is available. The B072-032-IP2 uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units (sold separately) so you can connect computers/servers located up to 100 ft. away from the switch. This switch features dual Ethernet ports and dual power supplies; if one fails, the other takes over, keeping access uninterrupted. Switch easily between the 32 ports using an on-screen display (OSD), hotkey commands or a remote toolbar. Multi-level password protection prohibits unauthorized users from accessing connected computers, and a local user and up to two remote users can each log on and access different ports simultaneously. Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; individual ports can be assigned to an IP PDU port to power on/off the server connected to that port. This KVM switch is compatible with Windows and Linux operating systems, and provides remote access using a Windows computer. It supports VGA video resolutions up to 1920 x 1080 @ 60 Hz. Heavy-duty steel housing stands up to frequent use. Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were stored directly on it. Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit. Other features include RADIUS and LDAP/S authentication, system-sent SNMP messaging and an event log that tracks logins, reboots and network setting changes. Free NetCommander-AXS Management Software is available to access and control all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs and manage KVM settings. This software can be downloaded free of charge from the model support page for the B072-032-IP2. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Saves Space and Money Mounts in a standard 19 in. rack Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server to be connected with Cat5 cable; use a B078-101-USB2 to support Virtual Media data transfer rates up to 12Mbps To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. IP Remote Access for Fewer Trips to the Server Room Remote access means there’s no need to travel to the server room or network closet Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java 1 local + 2 remote users can access different ports concurrently; up to 5 users can share a single remote session Supports both IPv4 and IPv6 Simplifies IT Tasks On-screen display, hot keys and remote toolbar for easy use Free NetCommander-AXS Management Software gives you remote access and control over all your Tripp Lite NetCommander IP KVM switches (B070 and B072 series) Video resolutions up to 1920 x 1080 @ 60 Hz are supported 2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; assign individual ports to an IP PDU port to power on/off the server connected to that port BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored on it Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit; a B078-101-USB-1 Server Interface Unit can be used for Virtual Media support, but only at speeds up to 1Mbps Fast Virtual Media KVM System patented under Pat. No. US 9,417,720 System-sent messages to SNMP server notify you of network failures Supports RADIUS and LDAP/S authentication Log tracks events such as logins, reboots and network setting changes on your installation Advanced Security Features Multi-level password protection: create administrator accounts with full access and user accounts with limited access Supports TLS 1.2 security protocol You can install SSL certificates to ensure secure transactions between web servers and browsers Built to Last Flash-upgradable firmware over the network Heavy-duty steel housing stands up to frequent use TAA Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NetCommander 32-Port Cat5 1U Rack-Mount 2+1 User VGA USB KVM Switch with IP Remote Access - B072-032-IP2 - Tripp Lite by Eaton
Chicago, IL, United States
NetCommander 32-Port Cat5 1U Rack-Mount 2+1 User VGA USB KVM Switch with IP Remote Access
B072-032-IP2
NetCommander 32-Port Cat5 1U Rack-Mount 2+1 User VGA USB KVM Switch with IP Remote Access B072-032-IP2
Tripp Lite’s B072-032-IP2 KVM Switch is the optimal solution for controlling up to 32 computers/servers locally, from across the room, down the street or around the globe on a network or the Internet. This KVM switch can be accessed and controlled remotely, so there’s no need to travel to the server room or network closet. A Java-based application allows access via web browser from any secure IP connection; a non-browser client that can bypass browser-related Java Security prompts is available. The B072-032-IP2 uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units (sold separately) so you can connect computers/servers located up to 100 ft. away from the switch. This switch features dual Ethernet ports and dual power supplies; if one fails, the other takes over, keeping access uninterrupted. Switch easily between the 32 ports using an on-screen display (OSD), hotkey commands or a remote toolbar. Multi-level password protection prohibits unauthorized users from accessing connected computers, and a local user and up to two remote users can each log on and access different ports simultaneously. Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; individual ports can be assigned to an IP PDU port to power on/off the server connected to that port. This KVM switch is compatible with Windows and Linux operating systems, and provides remote access using a Windows computer. It supports VGA video resolutions up to 1920 x 1080 @ 60 Hz. Heavy-duty steel housing stands up to frequent use. Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were stored directly on it. Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit. Other features include RADIUS and LDAP/S authentication, system-sent SNMP messaging and an event log that tracks logins, reboots and network setting changes. Free NetCommander-AXS Management Software is available to access and control all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs and manage KVM settings. This software can be downloaded free of charge from the model support page for the B072-032-IP2. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Saves Space and Money Mounts in a standard 19 in. rack Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server to be connected with Cat5 cable; use a B078-101-USB2 to support Virtual Media data transfer rates up to 12Mbps To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. IP Remote Access for Fewer Trips to the Server Room Remote access means there’s no need to travel to the server room or network closet Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java 1 local + 2 remote users can access different ports concurrently; up to 5 users can share a single remote session Supports both IPv4 and IPv6 Simplifies IT Tasks On-screen display, hot keys and remote toolbar for easy use Free NetCommander-AXS Management Software gives you remote access and control over all your Tripp Lite NetCommander IP KVM switches (B070 and B072 series) Video resolutions up to 1920 x 1080 @ 60 Hz are supported 2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; assign individual ports to an IP PDU port to power on/off the server connected to that port BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored on it Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit; a B078-101-USB-1 Server Interface Unit can be used for Virtual Media support, but only at speeds up to 1Mbps Fast Virtual Media KVM System patented under Pat. No. US 9,417,720 System-sent messages to SNMP server notify you of network failures Supports RADIUS and LDAP/S authentication Log tracks events such as logins, reboots and network setting changes on your installation Advanced Security Features Multi-level password protection: create administrator accounts with full access and user accounts with limited access Supports TLS 1.2 security protocol You can install SSL certificates to ensure secure transactions between web servers and browsers Built to Last Flash-upgradable firmware over the network Heavy-duty steel housing stands up to frequent use TAA Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite’s B072-032-IP2 KVM Switch is the optimal solution for controlling up to 32 computers/servers locally, from across the room, down the street or around the globe on a network or the Internet.
This KVM switch can be accessed and controlled remotely, so there’s no need to travel to the server room or network closet. A Java-based application allows access via web browser from any secure IP connection; a non-browser client that can bypass browser-related Java Security prompts is available.
The B072-032-IP2 uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units (sold separately) so you can connect computers/servers located up to 100 ft. away from the switch. This switch features dual Ethernet ports and dual power supplies; if one fails, the other takes over, keeping access uninterrupted. Switch easily between the 32 ports using an on-screen display (OSD), hotkey commands or a remote toolbar. Multi-level password protection prohibits unauthorized users from accessing connected computers, and a local user and up to two remote users can each log on and access different ports simultaneously.
Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; individual ports can be assigned to an IP PDU port to power on/off the server connected to that port. This KVM switch is compatible with Windows and Linux operating systems, and provides remote access using a Windows computer. It supports VGA video resolutions up to 1920 x 1080 @ 60 Hz. Heavy-duty steel housing stands up to frequent use.
Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were stored directly on it. Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit. Other features include RADIUS and LDAP/S authentication, system-sent SNMP messaging and an event log that tracks logins, reboots and network setting changes.
Free NetCommander-AXS Management Software is available to access and control all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs and manage KVM settings. This software can be downloaded free of charge from the model support page for the B072-032-IP2. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

Saves Space and Money

  • Mounts in a standard 19 in. rack
  • Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch
  • Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server to be connected with Cat5 cable; use a B078-101-USB2 to support Virtual Media data transfer rates up to 12Mbps
  • To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.

IP Remote Access for Fewer Trips to the Server Room

  • Remote access means there’s no need to travel to the server room or network closet
  • Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection
  • A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java
  • 1 local + 2 remote users can access different ports concurrently; up to 5 users can share a single remote session
  • Supports both IPv4 and IPv6

Simplifies IT Tasks

  • On-screen display, hot keys and remote toolbar for easy use
  • Free NetCommander-AXS Management Software gives you remote access and control over all your Tripp Lite NetCommander IP KVM switches (B070 and B072 series)
  • Video resolutions up to 1920 x 1080 @ 60 Hz are supported
  • 2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; assign individual ports to an IP PDU port to power on/off the server connected to that port
  • BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity
  • Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored on it
  • Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit; a B078-101-USB-1 Server Interface Unit can be used for Virtual Media support, but only at speeds up to 1Mbps
  • Fast Virtual Media KVM System patented under Pat. No. US 9,417,720
  • System-sent messages to SNMP server notify you of network failures
  • Supports RADIUS and LDAP/S authentication
  • Log tracks events such as logins, reboots and network setting changes on your installation

Advanced Security Features

  • Multi-level password protection: create administrator accounts with full access and user accounts with limited access
  • Supports TLS 1.2 security protocol
  • You can install SSL certificates to ensure secure transactions between web servers and browsers

Built to Last

  • Flash-upgradable firmware over the network
  • Heavy-duty steel housing stands up to frequent use

TAA Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B072-032-IP2-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B072-032-IP2-ND
KVM Switches (Keyboard Video Mouse) B072-032-IP2-ND
32-PORT CAT5 KVM OVER IP SWITCH

32-PORT CAT5 KVM OVER IP SWITCH

Buy Now Datasheet
Kvm Switch, Cat5, 32Port, 1U, Black; Computer Switch Type Eaton Tripp Lite - 17X0184 - Newark, An Avnet Company
Chicago, IL, United States
Kvm Switch, Cat5, 32Port, 1U, Black; Computer Switch Type Eaton Tripp Lite
17X0184
Kvm Switch, Cat5, 32Port, 1U, Black; Computer Switch Type Eaton Tripp Lite 17X0184
KVM SWITCH, CAT5, 32PORT, 1U, BLACK; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:32; Input Connection:1 x HD15 / 2 x USB A; Output Connection:32 x RJ45; Product Range:- RoHS Compliant: Yes

KVM SWITCH, CAT5, 32PORT, 1U, BLACK; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:32; Input Connection:1 x HD15 / 2 x USB A; Output Connection:32 x RJ45; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category KVM Switches KVM Switches KVM Switches
Product Number B072-032-IP2 B072-032-IP2-ND 17X0184
Product Name NetCommander 32-Port Cat5 1U Rack-Mount 2+1 User VGA USB KVM Switch with IP Remote Access KVM Switches (Keyboard Video Mouse) Kvm Switch, Cat5, 32Port, 1U, Black; Computer Switch Type Eaton Tripp Lite
Number of Users 3
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
2 Port KVMP / 2 Port USB Hub including 2 Cables - CS-1732C - Custom Sensors, Inc.
Specs
Platform PC
Features Integrated Keyboard; Integrated Mouse; USB Port
View Details
PS/2 Keyboard, VGA Monitor & PS/2 Mouse - Model 8407 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC; PS/2 Computers
View Details