Tripp Lite by Eaton NetCommander 16-Port Cat5 KVM Switch 1U Rack-Mount with PS2 to USB Input Adapter B072-016-1A

Description
Tripp Lite's 16-Port NetCommander 1U Rackmount Cat5 KVM Switch with PS2/USB adapter, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 256 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. On board PS/2 connections for Keyboard / Mouse, or use included adapter to convert to USB Keyboard / Mouse ports. Constructed of heavy-duty steel housing. Features Expandable - Cascade a second level of KVM switches to control up to 256 servers from a single station Extend distance: between computer and switch up to 30 meters/100 ft. Rack mountable: sleek, 1U space saving KVM switches Accepts PS2 Mouse and Keyboard ( or USB Mouse and Keyboard with included adapter ) Innovative CAT5 technology: eliminate cable clutter at the rack Multi-layer security: protects your corporate data Easy server management: choice of On Screen Display, Hot-key,or push button control Multi-platform: PS/2 and USB support To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. Easily add IP functionality with Tripp Lite Model B051-000 Add Tripp Lite Model B021-000-19 for space saving, in-the-rack, LCD, Keyboard and Mouse Compact Size: 17"W x 5"D x 1.75"H Video Resolution: 1600x1200@75Hz Internal Power Supply Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet
Description
Tripp Lite's 16-Port NetCommander 1U Rackmount Cat5 KVM Switch with PS2/USB adapter, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 256 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. On board PS/2 connections for Keyboard / Mouse, or use included adapter to convert to USB Keyboard / Mouse ports. Constructed of heavy-duty steel housing. Features Expandable - Cascade a second level of KVM switches to control up to 256 servers from a single station Extend distance: between computer and switch up to 30 meters/100 ft. Rack mountable: sleek, 1U space saving KVM switches Accepts PS2 Mouse and Keyboard ( or USB Mouse and Keyboard with included adapter ) Innovative CAT5 technology: eliminate cable clutter at the rack Multi-layer security: protects your corporate data Easy server management: choice of On Screen Display, Hot-key,or push button control Multi-platform: PS/2 and USB support To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. Easily add IP functionality with Tripp Lite Model B051-000 Add Tripp Lite Model B021-000-19 for space saving, in-the-rack, LCD, Keyboard and Mouse Compact Size: 17"W x 5"D x 1.75"H Video Resolution: 1600x1200@75Hz Internal Power Supply Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NetCommander 16-Port Cat5 KVM Switch 1U Rack-Mount with PS2 to USB Input Adapter - B072-016-1A - Tripp Lite by Eaton
Chicago, IL, United States
NetCommander 16-Port Cat5 KVM Switch 1U Rack-Mount with PS2 to USB Input Adapter
B072-016-1A
NetCommander 16-Port Cat5 KVM Switch 1U Rack-Mount with PS2 to USB Input Adapter B072-016-1A
Tripp Lite's 16-Port NetCommander 1U Rackmount Cat5 KVM Switch with PS2/USB adapter, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 256 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. On board PS/2 connections for Keyboard / Mouse, or use included adapter to convert to USB Keyboard / Mouse ports. Constructed of heavy-duty steel housing. Features Expandable - Cascade a second level of KVM switches to control up to 256 servers from a single station Extend distance: between computer and switch up to 30 meters/100 ft. Rack mountable: sleek, 1U space saving KVM switches Accepts PS2 Mouse and Keyboard ( or USB Mouse and Keyboard with included adapter ) Innovative CAT5 technology: eliminate cable clutter at the rack Multi-layer security: protects your corporate data Easy server management: choice of On Screen Display, Hot-key,or push button control Multi-platform: PS/2 and USB support To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. Easily add IP functionality with Tripp Lite Model B051-000 Add Tripp Lite Model B021-000-19 for space saving, in-the-rack, LCD, Keyboard and Mouse Compact Size: 17"W x 5"D x 1.75"H Video Resolution: 1600x1200@75Hz Internal Power Supply Compatible with all major operating systems Constructed of heavy-duty steel housing

Tripp Lite's 16-Port NetCommander 1U Rackmount Cat5 KVM Switch with PS2/USB adapter, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 256 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. On board PS/2 connections for Keyboard / Mouse, or use included adapter to convert to USB Keyboard / Mouse ports. Constructed of heavy-duty steel housing.

Features

  • Expandable - Cascade a second level of KVM switches to control up to 256 servers from a single station
  • Extend distance: between computer and switch up to 30 meters/100 ft.
  • Rack mountable: sleek, 1U space saving KVM switches
  • Accepts PS2 Mouse and Keyboard ( or USB Mouse and Keyboard with included adapter )
  • Innovative CAT5 technology: eliminate cable clutter at the rack
  • Multi-layer security: protects your corporate data
  • Easy server management: choice of On Screen Display, Hot-key,or push button control
  • Multi-platform: PS/2 and USB support
  • To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.
  • Easily add IP functionality with Tripp Lite Model B051-000
  • Add Tripp Lite Model B021-000-19 for space saving, in-the-rack, LCD, Keyboard and Mouse
  • Compact Size: 17"W x 5"D x 1.75"H
  • Video Resolution: 1600x1200@75Hz
  • Internal Power Supply
  • Compatible with all major operating systems
  • Constructed of heavy-duty steel housing
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B072-016-1A-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B072-016-1A-ND
KVM Switches (Keyboard Video Mouse) B072-016-1A-ND
SWITCH KVM 16PORT CAT5E 1U

SWITCH KVM 16PORT CAT5E 1U

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category KVM Switches KVM Switches
Product Number B072-016-1A B072-016-1A-ND
Product Name NetCommander 16-Port Cat5 KVM Switch 1U Rack-Mount with PS2 to USB Input Adapter KVM Switches (Keyboard Video Mouse)
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
2-Port DVI KVM Switch Kit - TK-222DVK  (Version v1.0R) - TRENDnet Inc.
Specs
Number of Computers 2
Features Hot Key Switching
Monitor Resolution Digital: 2560 x 1600 @ 60 Hz; Analog: 2048 x 1536 @ 60 Hz
View Details
Secure KVM Switch, DVI to DVI - 4-Port, NIAP PP3.0 Certified, Audio, Single Monitor - B002-DV1A4 - Tripp Lite by Eaton
Specs
Number of Users 1
Features USB Port
Operating Temperature 32 to 104 F (0 to 40 C)
View Details