Tripp Lite by Eaton Secure KVM Switch, DVI to DVI - 4-Port, NIAP PP3.0 Certified, Audio, Single Monitor B002-DV1A4

Description
Features 4-Port KVM Switch, DVI to DVI, Is Ideal for Applications That Demand Secure NetworksThis 4-port KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-DV1A4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Control up to 4 computers with different security levels from a single monitor/keyboard/mou se Protect private information, such as medical or military intelligence data, from cyberattacks Package Includes B002-DV1A4 4-Port NIAP PP3.0-Certified DVI-I KVM Switch External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A) Owner’s manual
Description
Features 4-Port KVM Switch, DVI to DVI, Is Ideal for Applications That Demand Secure NetworksThis 4-port KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-DV1A4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Control up to 4 computers with different security levels from a single monitor/keyboard/mou se Protect private information, such as medical or military intelligence data, from cyberattacks Package Includes B002-DV1A4 4-Port NIAP PP3.0-Certified DVI-I KVM Switch External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A) Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
Secure KVM Switch, DVI to DVI - 4-Port, NIAP PP3.0 Certified, Audio, Single Monitor - B002-DV1A4 - Tripp Lite by Eaton
Chicago, IL, United States
Secure KVM Switch, DVI to DVI - 4-Port, NIAP PP3.0 Certified, Audio, Single Monitor
B002-DV1A4
Secure KVM Switch, DVI to DVI - 4-Port, NIAP PP3.0 Certified, Audio, Single Monitor B002-DV1A4
Features 4-Port KVM Switch, DVI to DVI, Is Ideal for Applications That Demand Secure NetworksThis 4-port KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-DV1A4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Control up to 4 computers with different security levels from a single monitor/keyboard/mou se Protect private information, such as medical or military intelligence data, from cyberattacks Package Includes B002-DV1A4 4-Port NIAP PP3.0-Certified DVI-I KVM Switch External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A) Owner’s manual

Features

4-Port KVM Switch, DVI to DVI, Is Ideal for Applications That Demand Secure NetworksThis 4-port KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-DV1A4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications

  • Control up to 4 computers with different security levels from a single monitor/keyboard/mouse
  • Protect private information, such as medical or military intelligence data, from cyberattacks

Package Includes

  • B002-DV1A4 4-Port NIAP PP3.0-Certified DVI-I KVM Switch
  • External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A)
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category KVM Switches
Product Number B002-DV1A4
Product Name Secure KVM Switch, DVI to DVI - 4-Port, NIAP PP3.0 Certified, Audio, Single Monitor
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
16-Port PS/2 Rack Mount KVM Switch - TK-1601R  (Version V1.2R) - TRENDnet Inc.
Specs
Number of Computers 16
Features Hot Key Switching
Monitor Resolution Up to: 1920 x 1440 @ 60 Hz
View Details
KVM Switches (Keyboard Video Mouse) - 95-B005-HUA4-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; USB Port
View Details