Tripp Lite by Eaton NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD B020-016-17

Description
Tripp Lite’s B020-016-17 KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 16 computers/servers. Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches The B020-016-17 has a built-in 17” LCD screen that supports video resolutions up to 1280 x 1024. You can switch easily between the 16 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. Multi-level password security can be set up for an administrator and up to 4 local users to ensure only those with authorization can access the connected computers. This switch controls PS/2 or USB computers/servers using a P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit (one of each is included). An extra HD15 port allows an additional VGA monitor to be connected. Two PS/2 ports also are included on the rear of the unit to allow for connection of a Tripp Lite B051-000 IP Remote Access Unit or an external console. When not in use, the B020-016-17 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems (special keys on Mac and Sun keyboards are not supported). Heavy-duty steel housing stands up to frequent use. Features Saves Valuable Space and Money Combines a 16-port KVM switch, 17" LCD screen, full keyboard and touchpad in a 1U rack-mountable drawer Mounts into 19”-wide rack, 24”-37” deep Gives you control of up to 16 computers/servers from a single, easily accessible console – ideal when rack space is at a premium Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use Eliminates need to purchase costly separate monitors, keyboards and mice for each computer/server Simplifies IT Tasks Switch quickly and easily between the 16 ports via on-console buttons, on-screen display or keyboard hot key commands Hot pluggable; add or remove computers without having to power down the switch Auto-scan mode automatically sequences through all active ports that are accessible to the user Large 17” LCD Wide display makes multitasking easier Supports video resolutions up to 1280 x 1024 DDC emulation allows the video settings of each computer to be automatically adjusted for optimal output to the LCD Multi-Level Password Security Enhances security by limiting access to an administrator and up to 4 local users Two-level log-out allows for manual log-out or automatic log-out after a user-defined period of time has passed Future Expandability and Long-Lasting Reliability Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches Includes additional HD15 VGA monitor port and PS/2 keyboard/mouse ports, so you can connect an external console or a Tripp Lite B051-000 IP Remote Access Unit Compatible with all major operating systems for easy integration into your existing structure (special keys on Mac and Sun keyboards are not supported) Firmware is easily upgradable with included cable and utility Heavy-duty steel housing stands up to frequent use
Request a Quote Datasheet
Description
Tripp Lite’s B020-016-17 KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 16 computers/servers. Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches The B020-016-17 has a built-in 17” LCD screen that supports video resolutions up to 1280 x 1024. You can switch easily between the 16 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. Multi-level password security can be set up for an administrator and up to 4 local users to ensure only those with authorization can access the connected computers. This switch controls PS/2 or USB computers/servers using a P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit (one of each is included). An extra HD15 port allows an additional VGA monitor to be connected. Two PS/2 ports also are included on the rear of the unit to allow for connection of a Tripp Lite B051-000 IP Remote Access Unit or an external console. When not in use, the B020-016-17 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems (special keys on Mac and Sun keyboards are not supported). Heavy-duty steel housing stands up to frequent use. Features Saves Valuable Space and Money Combines a 16-port KVM switch, 17" LCD screen, full keyboard and touchpad in a 1U rack-mountable drawer Mounts into 19”-wide rack, 24”-37” deep Gives you control of up to 16 computers/servers from a single, easily accessible console – ideal when rack space is at a premium Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use Eliminates need to purchase costly separate monitors, keyboards and mice for each computer/server Simplifies IT Tasks Switch quickly and easily between the 16 ports via on-console buttons, on-screen display or keyboard hot key commands Hot pluggable; add or remove computers without having to power down the switch Auto-scan mode automatically sequences through all active ports that are accessible to the user Large 17” LCD Wide display makes multitasking easier Supports video resolutions up to 1280 x 1024 DDC emulation allows the video settings of each computer to be automatically adjusted for optimal output to the LCD Multi-Level Password Security Enhances security by limiting access to an administrator and up to 4 local users Two-level log-out allows for manual log-out or automatic log-out after a user-defined period of time has passed Future Expandability and Long-Lasting Reliability Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches Includes additional HD15 VGA monitor port and PS/2 keyboard/mouse ports, so you can connect an external console or a Tripp Lite B051-000 IP Remote Access Unit Compatible with all major operating systems for easy integration into your existing structure (special keys on Mac and Sun keyboards are not supported) Firmware is easily upgradable with included cable and utility Heavy-duty steel housing stands up to frequent use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD - B020-016-17 - Tripp Lite by Eaton
Chicago, IL, United States
NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD
B020-016-17
NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD B020-016-17
Tripp Lite’s B020-016-17 KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 16 computers/servers. Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches The B020-016-17 has a built-in 17” LCD screen that supports video resolutions up to 1280 x 1024. You can switch easily between the 16 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. Multi-level password security can be set up for an administrator and up to 4 local users to ensure only those with authorization can access the connected computers. This switch controls PS/2 or USB computers/servers using a P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit (one of each is included). An extra HD15 port allows an additional VGA monitor to be connected. Two PS/2 ports also are included on the rear of the unit to allow for connection of a Tripp Lite B051-000 IP Remote Access Unit or an external console. When not in use, the B020-016-17 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems (special keys on Mac and Sun keyboards are not supported). Heavy-duty steel housing stands up to frequent use. Features Saves Valuable Space and Money Combines a 16-port KVM switch, 17" LCD screen, full keyboard and touchpad in a 1U rack-mountable drawer Mounts into 19”-wide rack, 24”-37” deep Gives you control of up to 16 computers/servers from a single, easily accessible console – ideal when rack space is at a premium Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use Eliminates need to purchase costly separate monitors, keyboards and mice for each computer/server Simplifies IT Tasks Switch quickly and easily between the 16 ports via on-console buttons, on-screen display or keyboard hot key commands Hot pluggable; add or remove computers without having to power down the switch Auto-scan mode automatically sequences through all active ports that are accessible to the user Large 17” LCD Wide display makes multitasking easier Supports video resolutions up to 1280 x 1024 DDC emulation allows the video settings of each computer to be automatically adjusted for optimal output to the LCD Multi-Level Password Security Enhances security by limiting access to an administrator and up to 4 local users Two-level log-out allows for manual log-out or automatic log-out after a user-defined period of time has passed Future Expandability and Long-Lasting Reliability Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches Includes additional HD15 VGA monitor port and PS/2 keyboard/mouse ports, so you can connect an external console or a Tripp Lite B051-000 IP Remote Access Unit Compatible with all major operating systems for easy integration into your existing structure (special keys on Mac and Sun keyboards are not supported) Firmware is easily upgradable with included cable and utility Heavy-duty steel housing stands up to frequent use

Tripp Lite’s B020-016-17 KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 16 computers/servers. Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches
The B020-016-17 has a built-in 17” LCD screen that supports video resolutions up to 1280 x 1024. You can switch easily between the 16 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. Multi-level password security can be set up for an administrator and up to 4 local users to ensure only those with authorization can access the connected computers.
This switch controls PS/2 or USB computers/servers using a P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit (one of each is included). An extra HD15 port allows an additional VGA monitor to be connected. Two PS/2 ports also are included on the rear of the unit to allow for connection of a Tripp Lite B051-000 IP Remote Access Unit or an external console. When not in use, the B020-016-17 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems (special keys on Mac and Sun keyboards are not supported). Heavy-duty steel housing stands up to frequent use.

Features

Saves Valuable Space and Money

  • Combines a 16-port KVM switch, 17" LCD screen, full keyboard and touchpad in a 1U rack-mountable drawer
  • Mounts into 19”-wide rack, 24”-37” deep
  • Gives you control of up to 16 computers/servers from a single, easily accessible console – ideal when rack space is at a premium
  • Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use
  • Eliminates need to purchase costly separate monitors, keyboards and mice for each computer/server

Simplifies IT Tasks

  • Switch quickly and easily between the 16 ports via on-console buttons, on-screen display or keyboard hot key commands
  • Hot pluggable; add or remove computers without having to power down the switch
  • Auto-scan mode automatically sequences through all active ports that are accessible to the user

Large 17” LCD

  • Wide display makes multitasking easier
  • Supports video resolutions up to 1280 x 1024
  • DDC emulation allows the video settings of each computer to be automatically adjusted for optimal output to the LCD

Multi-Level Password Security

  • Enhances security by limiting access to an administrator and up to 4 local users
  • Two-level log-out allows for manual log-out or automatic log-out after a user-defined period of time has passed

Future Expandability and Long-Lasting Reliability

  • Increase the number of connected computers to up to 264 by daisy-chaining up to 31 B022-U08 KVM switches
  • Includes additional HD15 VGA monitor port and PS/2 keyboard/mouse ports, so you can connect an external console or a Tripp Lite B051-000 IP Remote Access Unit
  • Compatible with all major operating systems for easy integration into your existing structure (special keys on Mac and Sun keyboards are not supported)
  • Firmware is easily upgradable with included cable and utility
  • Heavy-duty steel housing stands up to frequent use
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B020-016-17-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B020-016-17-ND
KVM Switches (Keyboard Video Mouse) B020-016-17-ND
SWITCH KVM 16PORT 1U W/LCD PS/2

SWITCH KVM 16PORT 1U W/LCD PS/2

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category KVM Switches KVM Switches
Product Number B020-016-17 B020-016-17-ND
Product Name NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD KVM Switches (Keyboard Video Mouse)
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 8988380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 16
Features USB Port
Monitor Resolution 1920 x 1440
View Details
KVM Routers - VX640 - Thinklogical
Specs
Features RackMount
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Secure KVM Switch, HDMI to DisplayPort - 4-Port, 4K, NIAP PP3.0 Certified, Audio, CAC, Single Monitor - B002-HD1AC4 - Tripp Lite by Eaton
Specs
Number of Users 1
Features USB Port
Operating Temperature 32 to 104 F (0 to 40 C)
View Details