Tripp Lite by Eaton Secure KVM Switch, HDMI to DisplayPort - 4-Port, 4K, NIAP PP3.0 Certified, Audio, CAC, Single Monitor B002-HD1AC4

Description
Features 4-Port KVM Switch, HDMI to DisplayPort, for Applications That Demand Secure NetworksThis 4K HDMI KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or re-reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.CAC Port Supports Biometric and Other Smart Card ReadersThe Common Access Card port supports smart cards, scanners and biometric readers, including fingerprint readers, to bolster security. You may assign and register specific peripherals to the CAC port, providing a secure connection for user authentication.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-HD1AC4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Control up to 4 computers with different security levels from a single monitor/keyboard/mou se Operate smart cards, scanners, fingerprint readers and other biometric devices via the CAC port Protect private information, such as medical or military intelligence data, from cyberattacks Package Includes B002-HD1AC4 Secure 4-Port NIAP PP3.0-Certified HDMI-to-DisplayPort KVM Switch External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A) Owner’s manual
Description
Features 4-Port KVM Switch, HDMI to DisplayPort, for Applications That Demand Secure NetworksThis 4K HDMI KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or re-reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.CAC Port Supports Biometric and Other Smart Card ReadersThe Common Access Card port supports smart cards, scanners and biometric readers, including fingerprint readers, to bolster security. You may assign and register specific peripherals to the CAC port, providing a secure connection for user authentication.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-HD1AC4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Control up to 4 computers with different security levels from a single monitor/keyboard/mou se Operate smart cards, scanners, fingerprint readers and other biometric devices via the CAC port Protect private information, such as medical or military intelligence data, from cyberattacks Package Includes B002-HD1AC4 Secure 4-Port NIAP PP3.0-Certified HDMI-to-DisplayPort KVM Switch External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A) Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
Secure KVM Switch, HDMI to DisplayPort - 4-Port, 4K, NIAP PP3.0 Certified, Audio, CAC, Single Monitor - B002-HD1AC4 - Tripp Lite by Eaton
Chicago, IL, United States
Secure KVM Switch, HDMI to DisplayPort - 4-Port, 4K, NIAP PP3.0 Certified, Audio, CAC, Single Monitor
B002-HD1AC4
Secure KVM Switch, HDMI to DisplayPort - 4-Port, 4K, NIAP PP3.0 Certified, Audio, CAC, Single Monitor B002-HD1AC4
Features 4-Port KVM Switch, HDMI to DisplayPort, for Applications That Demand Secure NetworksThis 4K HDMI KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or re-reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.CAC Port Supports Biometric and Other Smart Card ReadersThe Common Access Card port supports smart cards, scanners and biometric readers, including fingerprint readers, to bolster security. You may assign and register specific peripherals to the CAC port, providing a secure connection for user authentication.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-HD1AC4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Control up to 4 computers with different security levels from a single monitor/keyboard/mou se Operate smart cards, scanners, fingerprint readers and other biometric devices via the CAC port Protect private information, such as medical or military intelligence data, from cyberattacks Package Includes B002-HD1AC4 Secure 4-Port NIAP PP3.0-Certified HDMI-to-DisplayPort KVM Switch External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A) Owner’s manual

Features

4-Port KVM Switch, HDMI to DisplayPort, for Applications That Demand Secure NetworksThis 4K HDMI KVM switch is recommended for any government, military, financial or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0 Certified to Meet Today’s Top Information Assurance StandardsThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or re-reading firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD) and Hotkey Commands, have been excluded to further ensure data integrity.CAC Port Supports Biometric and Other Smart Card ReadersThe Common Access Card port supports smart cards, scanners and biometric readers, including fingerprint readers, to bolster security. You may assign and register specific peripherals to the CAC port, providing a secure connection for user authentication.Anti-Tampering Protection Prevents Physical BreechesIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.TAA-Compliant for GSA Schedule PurchasesThe B002-HD1AC4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications

  • Control up to 4 computers with different security levels from a single monitor/keyboard/mouse
  • Operate smart cards, scanners, fingerprint readers and other biometric devices via the CAC port
  • Protect private information, such as medical or military intelligence data, from cyberattacks

Package Includes

  • B002-HD1AC4 Secure 4-Port NIAP PP3.0-Certified HDMI-to-DisplayPort KVM Switch
  • External power supply w/NEMA 1-15P plug & 5 ft. cord (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V 2A)
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category KVM Switches
Product Number B002-HD1AC4
Product Name Secure KVM Switch, HDMI to DisplayPort - 4-Port, 4K, NIAP PP3.0 Certified, Audio, CAC, Single Monitor
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products