Tripp Lite by Eaton 1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets APSX1250

Description
The APSX1250 1250W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two C13 outlets for unlimited runtime. When powered by an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, portable lighting, small appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features dual C13 outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 1250W of continuous power 1875W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 7.5/30A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Detachable 2 m C13-to-C14 power cord connects to AC power source
Request a Quote Datasheet
Description
The APSX1250 1250W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two C13 outlets for unlimited runtime. When powered by an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, portable lighting, small appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features dual C13 outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 1250W of continuous power 1875W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 7.5/30A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Detachable 2 m C13-to-C14 power cord connects to AC power source
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets - APSX1250 - Tripp Lite by Eaton
Chicago, IL, United States
1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets
APSX1250
1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets APSX1250
The APSX1250 1250W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two C13 outlets for unlimited runtime. When powered by an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, portable lighting, small appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features dual C13 outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 1250W of continuous power 1875W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 7.5/30A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Detachable 2 m C13-to-C14 power cord connects to AC power source

The APSX1250 1250W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two C13 outlets for unlimited runtime. When powered by an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APSX1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status.

Features

Reliable Power for Mobile, Emergency and Remote Sites

  • Generates safe, stable, computer-grade 230V AC power from 12V battery bank
  • Ideal for powering tools, saws, motors, portable lighting, small appliances and computer equipment in heavy-load conditions
  • Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans
  • Functions as a vehicle inverter, standalone AC power source or extended-run UPS
  • Features dual C13 outlets
  • Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands

  • 1250W of continuous power
  • 1875W of reserve power up to 1 hr.
  • 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit from damage

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 10 ms
  • 3-position switch enables Auto, Charge Only or System Off mode
  • DIP switches configure high and low voltage auto-transfer

3-Stage 7.5/30A Selectable Battery Charger

  • Serves as battery charger when external 230V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion
  • DIP switches configure wet/gel charging profiles

Optional Remote Control Capability

  • RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4

Front-Panel LEDs

  • Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status

Rugged Polycarbonate Housing

  • Resists moisture, vibration and impact
  • Built-in mounting feet for installation on any rigid horizontal surface
  • Detachable 2 m C13-to-C14 power cord connects to AC power source
Supplier's Site
DC to AC (Power) Inverters - TL1819-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
TL1819-ND
DC to AC (Power) Inverters TL1819-ND
12VDC, 230VAC Voltage Input 1.25kW Power Output Continuous Inverter, UPS 2 AC Outlets IEC 320-C13 International

12VDC, 230VAC Voltage Input 1.25kW Power Output Continuous Inverter, UPS 2 AC Outlets IEC 320-C13 International

Buy Now Datasheet
Inverter / Charger, 12Vdc / 230Vac, 1.25Kw; Power Supply Approvals Eaton Tripp Lite - 52K3979 - Newark, An Avnet Company
Chicago, IL, United States
Inverter / Charger, 12Vdc / 230Vac, 1.25Kw; Power Supply Approvals Eaton Tripp Lite
52K3979
Inverter / Charger, 12Vdc / 230Vac, 1.25Kw; Power Supply Approvals Eaton Tripp Lite 52K3979
INVERTER / CHARGER, 12VDC / 230VAC, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:1.25kW; Product Range:-; Length:228.6mm; Width:222.3mm; Height:177.8mm RoHS Compliant: Yes

INVERTER / CHARGER, 12VDC / 230VAC, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:1.25kW; Product Range:-; Length:228.6mm; Width:222.3mm; Height:177.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number APSX1250 TL1819-ND 52K3979
Product Name 1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets DC to AC (Power) Inverters Inverter / Charger, 12Vdc / 230Vac, 1.25Kw; Power Supply Approvals Eaton Tripp Lite
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter
Technology Switching Power Supply
AC Output Voltage 230.0 volts 230.0 volts
DC Output Power 1250 watts 1250 watts
Output Frequency 5.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
High Voltage Power Supplies - 202A-30KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details