Tripp Lite by Eaton 700W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, 1 Outlet APS700HF

Description
The APS700HF 700W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a variety of small power applications ranging from power tools to computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 700W of continuous power, 1050W up to 1.5 seconds, or 1400W of peak power up to 1.1 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breaker protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APS700HF converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to a NEMA 5-15R outlet for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6A charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS700HF responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status. Features Reliable Power for Mobile and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering small applications ranging from power tools to computers and sensitive monitoring equipment Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as vehicle inverter, standalone AC power source or extended-run UPS Features NEMA 5-15R outlet Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 700W of continuous power 1050W of reserve power up to 1.5 sec. 1400W of peak power up to 1.1 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in multi-speed cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode 3-Stage 6A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Compact Aluminum Housing Weighs just 4 lb. Resists moisture in high-humidity environments Built-in mounting feet for installation on any rigid horizontal surface Grounding lug connects unit to earth ground or vehicle grounding system Built-in AC power cord and NEMA 5-15P plug connects to AC power source
Request a Quote Datasheet
Description
The APS700HF 700W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a variety of small power applications ranging from power tools to computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 700W of continuous power, 1050W up to 1.5 seconds, or 1400W of peak power up to 1.1 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breaker protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APS700HF converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to a NEMA 5-15R outlet for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6A charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS700HF responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status. Features Reliable Power for Mobile and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering small applications ranging from power tools to computers and sensitive monitoring equipment Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as vehicle inverter, standalone AC power source or extended-run UPS Features NEMA 5-15R outlet Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 700W of continuous power 1050W of reserve power up to 1.5 sec. 1400W of peak power up to 1.1 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in multi-speed cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode 3-Stage 6A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Compact Aluminum Housing Weighs just 4 lb. Resists moisture in high-humidity environments Built-in mounting feet for installation on any rigid horizontal surface Grounding lug connects unit to earth ground or vehicle grounding system Built-in AC power cord and NEMA 5-15P plug connects to AC power source
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, 1 Outlet - APS700HF - Tripp Lite by Eaton
Chicago, IL, United States
700W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, 1 Outlet
APS700HF
700W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, 1 Outlet APS700HF
The APS700HF 700W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a variety of small power applications ranging from power tools to computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 700W of continuous power, 1050W up to 1.5 seconds, or 1400W of peak power up to 1.1 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breaker protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APS700HF converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to a NEMA 5-15R outlet for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6A charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS700HF responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status. Features Reliable Power for Mobile and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering small applications ranging from power tools to computers and sensitive monitoring equipment Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as vehicle inverter, standalone AC power source or extended-run UPS Features NEMA 5-15R outlet Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 700W of continuous power 1050W of reserve power up to 1.5 sec. 1400W of peak power up to 1.1 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in multi-speed cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode 3-Stage 6A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Compact Aluminum Housing Weighs just 4 lb. Resists moisture in high-humidity environments Built-in mounting feet for installation on any rigid horizontal surface Grounding lug connects unit to earth ground or vehicle grounding system Built-in AC power cord and NEMA 5-15P plug connects to AC power source

The APS700HF 700W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a variety of small power applications ranging from power tools to computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 700W of continuous power, 1050W up to 1.5 seconds, or 1400W of peak power up to 1.1 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breaker protect the unit from damage.
Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APS700HF converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to a NEMA 5-15R outlet for unlimited runtime. When powered by an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6A charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APS700HF responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status.

Features

Reliable Power for Mobile and Remote Sites

  • Generates safe, stable, computer-grade 120V AC power from 12V battery bank
  • Ideal for powering small applications ranging from power tools to computers and sensitive monitoring equipment
  • Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans
  • Functions as vehicle inverter, standalone AC power source or extended-run UPS
  • Features NEMA 5-15R outlet
  • Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands

  • 700W of continuous power
  • 1050W of reserve power up to 1.5 sec.
  • 1400W of peak power up to 1.1 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in multi-speed cooling fan and resettable AC circuit breakers protect unit from damage
  • High-current DC input terminals for simple hardwired installation

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 16.6 ms
  • 3-position switch enables Auto, Charge Only or System Off mode

3-Stage 6A Battery Charger

  • Serves as battery charger when external 120V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion

Front-Panel LEDs

  • Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status

Compact Aluminum Housing

  • Weighs just 4 lb.
  • Resists moisture in high-humidity environments
  • Built-in mounting feet for installation on any rigid horizontal surface
  • Grounding lug connects unit to earth ground or vehicle grounding system
  • Built-in AC power cord and NEMA 5-15P plug connects to AC power source
Supplier's Site
DC to AC (Power) Inverters - APS700HF-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
APS700HF-ND
DC to AC (Power) Inverters APS700HF-ND
12VDC, 120VAC Voltage Input 700W Power Output Continuous Inverter, UPS 1 AC Outlets NEMA 5-15R North America

12VDC, 120VAC Voltage Input 700W Power Output Continuous Inverter, UPS 1 AC Outlets NEMA 5-15R North America

Buy Now Datasheet
Inverter/charger, 700W, 120V; Power Supply Approvals Eaton Tripp Lite - 53M2743 - Newark, An Avnet Company
Chicago, IL, United States
Inverter/charger, 700W, 120V; Power Supply Approvals Eaton Tripp Lite
53M2743
Inverter/charger, 700W, 120V; Power Supply Approvals Eaton Tripp Lite 53M2743
INVERTER/CHARGER, 700W, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:700W; Product Range:APS Series; Length:-; Width:-; Height:-; No. of Outputs:1Outputs RoHS Compliant: NA

INVERTER/CHARGER, 700W, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:700W; Product Range:APS Series; Length:-; Width:-; Height:-; No. of Outputs:1Outputs RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number APS700HF APS700HF-ND 53M2743
Product Name 700W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, 1 Outlet DC to AC (Power) Inverters Inverter/charger, 700W, 120V; Power Supply Approvals Eaton Tripp Lite
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter
Technology Switching Power Supply
AC Output Voltage 120.0 volts 120.0 volts
DC Output Power 700 watts 700 watts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AC/DC Adapters - 1440956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details
AC DC Desktop, Wall Power Adapters - 237-2182-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details