The Waber-by-Tripp Lite 6SP Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles with 1.625 inch center-to-center spacing, 6-foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes 6SP ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch, 15A resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL - 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip
Features
POWER STRIP, 6 OUTLET, 15A, 120V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Metal; Colour:Beige RoHS Compliant: NA
| Tripp Lite by Eaton | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | 6SP | 87F2854 |
| Product Name | Waber-by-Tripp Lite 6-Outlet (41.3 mm center-to-center spacing) Industrial Power Strip, 6-ft. Cord | Power Strip, 6 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite |
| Frequency | 50Hz; 60Hz |