Eaton Corporation Motor Control Solenoid 10370H814

Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 4 INCH WIDTH X 4.13 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
Datasheet
Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 4 INCH WIDTH X 4.13 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H814 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H814
Motor Control Solenoid 10370H814
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 4 INCH WIDTH X 4.13 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
  • PULL TYPE
  • 1.25 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 110 V VOLTAGE RATING
  • WALL MOUNTING
  • OPEN ENCLOSURE
  • D DESIGNATED SIZE
  • 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 1.58 AMPERE SEALED CURRENT
  • 11.15 LB MAGNETIC FORCE AGAINST GRAVITY
  • 13.65 LB MAGNETIC FORCE WITH GRAVITY
  • 18 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 4 INCH WIDTH X 4.13 INCH DEPTH X 4.88 INCH HEIGHT
  • WITH SPECIAL BEARING
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H814
Product Name Motor Control Solenoid
Maximum Stroke 31.75 mm (1.25 inch)
AC 115VAC
Frequency 60 Hz
Starting Force 55.16 N (198 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 3073499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 9 mm (0.3543 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Linear Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Three Position Solenoid - C3PT Series - GEEPLUS Inc.
Specs
Life Cycles 200000 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Specialty Product Technologies
Specs
Maximum Stroke 25.4 mm (1 inch)
AC Rated for AC Operation; 115VAC; 230 VAC; 460 V
Frequency 60 Hz
View Details