Eaton Corporation Motor Control Solenoid 10370H611

Description
PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.17 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 0.92 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT 10370 MODEL
Datasheet
Description
PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.17 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 0.92 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H611 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H611
Motor Control Solenoid 10370H611
PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.17 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 0.92 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT 10370 MODEL
  • PULL TYPE
  • 1 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 220 V VOLTAGE RATING
  • WALL MOUNTING
  • CONDUIT BOX ENCLOSURE
  • A DESIGNATED SIZE
  • 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 0.17 AMPERE SEALED CURRENT
  • 0.55 LB MAGNETIC FORCE AGAINST GRAVITY
  • 0.9 LB MAGNETIC FORCE WITH GRAVITY
  • 0.92 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H611
Product Name Motor Control Solenoid
Maximum Stroke 25.4 mm (1 inch)
AC 230 VAC
Frequency 60 Hz
Starting Force 3.2 N (11.52 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid  for Appliances -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 3073405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 6 mm (0.2362 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Tubular Solenoid - 253-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.9- 409 VDC
View Details
Motor Control Solenoid - 10370H1 - Eaton Corporation
Specs
Maximum Stroke 25.4 mm (1 inch)
AC 115VAC
Frequency 60 Hz
View Details