Eaton Corporation Motor Control Solenoid 10370H356

Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 3.88 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
Datasheet
Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 3.88 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H356 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H356
Motor Control Solenoid 10370H356
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 3.88 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
  • PULL TYPE
  • 1.25 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 110 V VOLTAGE RATING
  • FLOOR MOUNTING
  • OPEN ENCLOSURE
  • D DESIGNATED SIZE
  • 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 1.58 AMPERE SEALED CURRENT
  • 11.15 LB MAGNETIC FORCE AGAINST GRAVITY
  • 13.65 LB MAGNETIC FORCE WITH GRAVITY
  • 18 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 3.88 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT
  • WITH SPECIAL BEARING
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H356
Product Name Motor Control Solenoid
Maximum Stroke 31.75 mm (1.25 inch)
AC 115VAC
Frequency 60 Hz
Starting Force 55.16 N (198 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Double Coil Latching Solenoid - Model TK2L-1005 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 24 DC watts or AC VA
View Details
Linear Solenoids - 3073332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 3 mm (0.1181 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Solenoid - EB200 - Specialty Product Technologies
Specialty Product Technologies
Specs
Maximum Stroke 3.17 to 15.75 mm (0.1250 to 0.6200 inch)
DC Rated for DC Operation; 48 V, 110 V
AC Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
View Details