Eaton Corporation Motor Control Solenoid 10370H258

Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED CURRENT 6 LB MAGNETIC FORCE AGAINST GRAVITY 8 LB MAGNETIC FORCE WITH GRAVITY 2.5 AMPERE INRUSH CURRENT SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 6.13 INCH HEIGHT 10370 MODEL
Datasheet
Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED CURRENT 6 LB MAGNETIC FORCE AGAINST GRAVITY 8 LB MAGNETIC FORCE WITH GRAVITY 2.5 AMPERE INRUSH CURRENT SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 6.13 INCH HEIGHT 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H258 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H258
Motor Control Solenoid 10370H258
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED CURRENT 6 LB MAGNETIC FORCE AGAINST GRAVITY 8 LB MAGNETIC FORCE WITH GRAVITY 2.5 AMPERE INRUSH CURRENT SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 6.13 INCH HEIGHT 10370 MODEL
  • PULL TYPE
  • 1.25 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 440 V VOLTAGE RATING
  • FLOOR MOUNTING
  • CONDUIT BOX ENCLOSURE
  • C DESIGNATED SIZE
  • 7 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 0.26 AMPERE SEALED CURRENT
  • 6 LB MAGNETIC FORCE AGAINST GRAVITY
  • 8 LB MAGNETIC FORCE WITH GRAVITY
  • 2.5 AMPERE INRUSH CURRENT
  • SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 6.13 INCH HEIGHT
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H258
Product Name Motor Control Solenoid
Maximum Stroke 31.75 mm (1.25 inch)
AC 440 V
Frequency 60 Hz
Starting Force 31.14 N (112 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Flapper Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 3073382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 6 mm (0.2362 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Single Coil Latching Solenoid - Model T1L-1253 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
STA ® Tubular Linear DC Solenoids - STA Size 102M - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
DC Rated for DC Operation
Holding Force 21.35 N (76.79 oz)
View Details