Eaton Corporation Motor Control Solenoid 10370H25

Description
PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT 10370 MODEL
Datasheet
Description
PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H25 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H25
Motor Control Solenoid 10370H25
PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT 10370 MODEL
  • PUSH TYPE
  • 1 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 110 V VOLTAGE RATING
  • WALL MOUNTING
  • CONDUIT BOX ENCLOSURE
  • A DESIGNATED SIZE
  • 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 0.34 AMPERE SEALED CURRENT
  • 0.55 LB MAGNETIC FORCE AGAINST GRAVITY
  • 0.9 LB MAGNETIC FORCE WITH GRAVITY
  • 1.83 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H25
Product Name Motor Control Solenoid
Maximum Stroke 25.4 mm (1 inch)
AC 115VAC
Frequency 60 Hz
Starting Force 3.2 N (11.52 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 1770116 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 12 v
Construction Push/Pull
Action Pull
View Details
Small Push-Pull Solenoid - Size 190C - GEEPLUS Inc.
Specs
Maximum Stroke 4 mm (0.1575 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Solenoid - EB200 - Specialty Product Technologies
Specialty Product Technologies
Specs
Maximum Stroke 3.17 to 15.75 mm (0.1250 to 0.6200 inch)
DC Rated for DC Operation; 48 V, 110 V
AC Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
View Details